TelephoneStuff.com ICC Cat 5e, HD Modular Connector (Pkg. of 25) IC107F5C

Description
Cat 5e, HD Modular Connector (Pkg. of 25). Features: - Cat 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - RJ-45 keystone jacks - 8-position 8-conductor (8P8C) - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Available in blue, ivory, orange, red, and white - RoHS compliant - UL listed
Description
Cat 5e, HD Modular Connector (Pkg. of 25). Features: - Cat 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - RJ-45 keystone jacks - 8-position 8-conductor (8P8C) - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Available in blue, ivory, orange, red, and white - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC Cat 5e, HD Modular Connector (Pkg. of 25) - IC107F5C - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Cat 5e, HD Modular Connector (Pkg. of 25)
IC107F5C
ICC Cat 5e, HD Modular Connector (Pkg. of 25) IC107F5C
Cat 5e, HD Modular Connector (Pkg. of 25). Features: - Cat 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - RJ-45 keystone jacks - 8-position 8-conductor (8P8C) - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Available in blue, ivory, orange, red, and white - RoHS compliant - UL listed

Cat 5e, HD Modular Connector (Pkg. of 25).
Features:
- Cat 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
- PCB technology provides maximum performance and superior signal quality
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements
- Engineered to provide 110 IDC termination reducing installation time
- RJ-45 keystone jacks
- 8-position 8-conductor (8P8C)
- One piece termination cap allows for a quick and easy termination
- Includes an integrated TIA-568A/B color wiring diagram
- Backwards compatible to all lower rated category components
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Available in blue, ivory, orange, red, and white
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107F5C
Product Name ICC Cat 5e, HD Modular Connector (Pkg. of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Modular Jack - CON-1P-C5E-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Copper
View Details