TelephoneStuff.com ICC Dual Speaker Spring Clip Module IC107DSC

Description
Dual Speaker Spring Clip modules provide a clean connection point for speaker wire pairs and 50% less space within the faceplate. Features: - Reduces faceplate size by 1 to 2 gangs for home theater systems - Allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed - within a 12 or 18 port faceplate depending on type of installation - Capable of using up to 12 AWG speakerwires for front connection - Black and red push buttons with + and - signs for correct polarity and easy installation - Easy installation with solderless crimp-on rear wire connection - Provides a more finished professional appearance than traditional installations - Includes two female disconnectors suitable for 16~14 AWG speaker wires - Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC1O8 furniture faceplates, bezels, and surface mount boxes - Available in almond, black, ivory, and white - UL listed
Description
Dual Speaker Spring Clip modules provide a clean connection point for speaker wire pairs and 50% less space within the faceplate. Features: - Reduces faceplate size by 1 to 2 gangs for home theater systems - Allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed - within a 12 or 18 port faceplate depending on type of installation - Capable of using up to 12 AWG speakerwires for front connection - Black and red push buttons with + and - signs for correct polarity and easy installation - Easy installation with solderless crimp-on rear wire connection - Provides a more finished professional appearance than traditional installations - Includes two female disconnectors suitable for 16~14 AWG speaker wires - Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC1O8 furniture faceplates, bezels, and surface mount boxes - Available in almond, black, ivory, and white - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC Dual Speaker Spring Clip Module - IC107DSC - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Dual Speaker Spring Clip Module
IC107DSC
ICC Dual Speaker Spring Clip Module IC107DSC
Dual Speaker Spring Clip modules provide a clean connection point for speaker wire pairs and 50% less space within the faceplate. Features: - Reduces faceplate size by 1 to 2 gangs for home theater systems - Allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed - within a 12 or 18 port faceplate depending on type of installation - Capable of using up to 12 AWG speakerwires for front connection - Black and red push buttons with + and - signs for correct polarity and easy installation - Easy installation with solderless crimp-on rear wire connection - Provides a more finished professional appearance than traditional installations - Includes two female disconnectors suitable for 16~14 AWG speaker wires - Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC1O8 furniture faceplates, bezels, and surface mount boxes - Available in almond, black, ivory, and white - UL listed

Dual Speaker Spring Clip modules provide a clean connection point for speaker wire pairs and 50% less space within the faceplate.
Features:
- Reduces faceplate size by 1 to 2 gangs for home theater systems
- Allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed
- within a 12 or 18 port faceplate depending on type of installation
- Capable of using up to 12 AWG speakerwires for front connection
- Black and red push buttons with + and - signs for correct polarity and easy installation
- Easy installation with solderless crimp-on rear wire connection
- Provides a more finished professional appearance than traditional installations
- Includes two female disconnectors suitable for 16~14 AWG speaker wires
- Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC1O8 furniture faceplates, bezels, and surface mount boxes
- Available in almond, black, ivory, and white
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107DSC
Product Name ICC Dual Speaker Spring Clip Module
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NP7 - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details