TelephoneStuff.com ICC HDMI and 2 Blank Ports Decorex Insert IC107DH2

Description
HDMI and 2 Blank Ports Decorex Insert is made to fit into any of ICC's single, double, triple, and quad gang faceplates. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFI - Designed to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications. - Fits standard NEMA electrical boxes - Rugged and durable construction - Designed for a consistent look with the standard decorator style faceplates - Accomodates a wide variety of easy to snap-in modules, providing configuration flexibility - HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices - HDMI are certified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable - Compatible with all IC107 HD modules and IC107 Decorex faceplates - Housing available in almond, black, ivory, and white
Description
HDMI and 2 Blank Ports Decorex Insert is made to fit into any of ICC's single, double, triple, and quad gang faceplates. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFI - Designed to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications. - Fits standard NEMA electrical boxes - Rugged and durable construction - Designed for a consistent look with the standard decorator style faceplates - Accomodates a wide variety of easy to snap-in modules, providing configuration flexibility - HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices - HDMI are certified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable - Compatible with all IC107 HD modules and IC107 Decorex faceplates - Housing available in almond, black, ivory, and white

Suppliers

Company
Product
Description
Supplier Links
ICC HDMI and 2 Blank Ports Decorex Insert - IC107DH2 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC HDMI and 2 Blank Ports Decorex Insert
IC107DH2
ICC HDMI and 2 Blank Ports Decorex Insert IC107DH2
HDMI and 2 Blank Ports Decorex Insert is made to fit into any of ICC's single, double, triple, and quad gang faceplates. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFI - Designed to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications. - Fits standard NEMA electrical boxes - Rugged and durable construction - Designed for a consistent look with the standard decorator style faceplates - Accomodates a wide variety of easy to snap-in modules, providing configuration flexibility - HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices - HDMI are certified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable - Compatible with all IC107 HD modules and IC107 Decorex faceplates - Housing available in almond, black, ivory, and white

HDMI and 2 Blank Ports Decorex Insert is made to fit into any of ICC's single, double, triple, and quad gang faceplates.
Features:
- 24k Gold Plated HDMI connectors
- 99.99% Oxygen Free Copper conductors with gold plating
- Copper Foil shielding for rejection of EMI and RFI
- Designed to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications.
- Fits standard NEMA electrical boxes
- Rugged and durable construction
- Designed for a consistent look with the standard decorator style faceplates
- Accomodates a wide variety of easy to snap-in modules, providing configuration flexibility
- HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices
- HDMI are certified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable
- Compatible with all IC107 HD modules and IC107 Decorex faceplates
- Housing available in almond, black, ivory, and white

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107DH2
Product Name ICC HDMI and 2 Blank Ports Decorex Insert
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details