TelephoneStuff.com ICC Flush Mount High Density Blank Patch Panel - 48 Port /.. IC107BP482

Description
Flush Mount High Density Blank Patch Panel provides room for 48 ports in two rack mount space (2 RMS). Features: - Rack mounted reinforced steel panel with pre-numbered ports - Flush mount design adds stability by allowing a rigid fit and a neat finished appearance without the aid of color ID caps - Designed to support distribution of voice, data, audio, video, and fiber optic needs for commercial or residential applications - Ideal for use in high density applications with more connectivity in less space - Designed to fit all standard 19" racks and cabinets - 2 rack mount space (RMS) - Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility - Accepts all IC107 HD modules - RoHS Compliant - UL listed
Description
Flush Mount High Density Blank Patch Panel provides room for 48 ports in two rack mount space (2 RMS). Features: - Rack mounted reinforced steel panel with pre-numbered ports - Flush mount design adds stability by allowing a rigid fit and a neat finished appearance without the aid of color ID caps - Designed to support distribution of voice, data, audio, video, and fiber optic needs for commercial or residential applications - Ideal for use in high density applications with more connectivity in less space - Designed to fit all standard 19" racks and cabinets - 2 rack mount space (RMS) - Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility - Accepts all IC107 HD modules - RoHS Compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC Flush Mount High Density Blank Patch Panel - 48 Port /.. - IC107BP482 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Flush Mount High Density Blank Patch Panel - 48 Port /..
IC107BP482
ICC Flush Mount High Density Blank Patch Panel - 48 Port /.. IC107BP482
Flush Mount High Density Blank Patch Panel provides room for 48 ports in two rack mount space (2 RMS). Features: - Rack mounted reinforced steel panel with pre-numbered ports - Flush mount design adds stability by allowing a rigid fit and a neat finished appearance without the aid of color ID caps - Designed to support distribution of voice, data, audio, video, and fiber optic needs for commercial or residential applications - Ideal for use in high density applications with more connectivity in less space - Designed to fit all standard 19" racks and cabinets - 2 rack mount space (RMS) - Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility - Accepts all IC107 HD modules - RoHS Compliant - UL listed

Flush Mount High Density Blank Patch Panel provides room for 48 ports in two rack mount space (2 RMS).
Features:
- Rack mounted reinforced steel panel with pre-numbered ports
- Flush mount design adds stability by allowing a rigid fit and a neat finished appearance without the aid of color ID caps
- Designed to support distribution of voice, data, audio, video, and fiber optic needs for commercial or residential applications
- Ideal for use in high density applications with more connectivity in less space
- Designed to fit all standard 19" racks and cabinets
- 2 rack mount space (RMS)
- Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility
- Accepts all IC107 HD modules
- RoHS Compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number IC107BP482
Product Name ICC Flush Mount High Density Blank Patch Panel - 48 Port /..
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details