TelephoneStuff.com ICC F-Type Nickel Plated White Module (Package of 25) IC107BFCWH

Description
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Used for audio and video applications - Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Available in White - Nickel Plated F-Type Connector: - Material: Bronze with Nickel Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss of -20 dB MAX - Frequency Range 1.4 ~ 1.7 GHZ - Contact Resistance - Character Impedance Rated 75 OHM - Insulation Resistance > 10 MOHM - Sold in a Package of 25 Modules - UL listed Package Contains: - (25) Nickel Plated F-Type Modules - (1) Packaging Bag
Description
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Used for audio and video applications - Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Available in White - Nickel Plated F-Type Connector: - Material: Bronze with Nickel Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss of -20 dB MAX - Frequency Range 1.4 ~ 1.7 GHZ - Contact Resistance - Character Impedance Rated 75 OHM - Insulation Resistance > 10 MOHM - Sold in a Package of 25 Modules - UL listed Package Contains: - (25) Nickel Plated F-Type Modules - (1) Packaging Bag

Suppliers

Company
Product
Description
Supplier Links
ICC F-Type Nickel Plated White Module (Package of 25) - IC107BFCWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC F-Type Nickel Plated White Module (Package of 25)
IC107BFCWH
ICC F-Type Nickel Plated White Module (Package of 25) IC107BFCWH
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Used for audio and video applications - Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Available in White - Nickel Plated F-Type Connector: - Material: Bronze with Nickel Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss of -20 dB MAX - Frequency Range 1.4 ~ 1.7 GHZ - Contact Resistance - Character Impedance Rated 75 OHM - Insulation Resistance > 10 MOHM - Sold in a Package of 25 Modules - UL listed Package Contains: - (25) Nickel Plated F-Type Modules - (1) Packaging Bag

The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification.
Module Features:
- Used for audio and video applications
- Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables
- Provides a clean and neat appearance installation
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Used with ICC RG6 F-Type ICPCSF patch cords
- Housing:
- Material: ABS, UL 94V-0
- Available in White
- Nickel Plated F-Type Connector:
- Material: Bronze with Nickel Plating
- Holding Force > 80 Grams
- F-Type Connector Threads: 3/8-32 UNEF-2A
- Electrical:
- Return Loss of -20 dB MAX
- Frequency Range 1.4 ~ 1.7 GHZ
- Contact Resistance
- Character Impedance Rated 75 OHM
- Insulation Resistance > 10 MOHM
- Sold in a Package of 25 Modules
- UL listed
Package Contains:
- (25) Nickel Plated F-Type Modules
- (1) Packaging Bag

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107BFCWH
Product Name ICC F-Type Nickel Plated White Module (Package of 25)
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details