TelephoneStuff.com ICC Voice Modular Connectors (Package of 25) IC1076VC

Description
Voice Modular Connectors is a 6-position 6-conductor modular connector. The connector is designed for business system applications. Features: - Designed for all voice connectivity applications - Lead frame technology provides maximum performance and interruptible signal integrity - RJ-11 keystone jack - 6-position 6-conductor (6P6C) - Accepts 22-24 AWG solid wire - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - 25 modules packaged in packaging bag with 25 termination caps - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Bag has a clear lower area allowing for easy part identification - Bag has resealable strip at the top to prevent mixing of colors, types of keystone jacks, or misplacing any extra keystone jacks - Compatible with RJ11/14 and 25 keystone jacks and plugs - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - UL listed - Sold in a Package of 25 Connectors
Description
Voice Modular Connectors is a 6-position 6-conductor modular connector. The connector is designed for business system applications. Features: - Designed for all voice connectivity applications - Lead frame technology provides maximum performance and interruptible signal integrity - RJ-11 keystone jack - 6-position 6-conductor (6P6C) - Accepts 22-24 AWG solid wire - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - 25 modules packaged in packaging bag with 25 termination caps - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Bag has a clear lower area allowing for easy part identification - Bag has resealable strip at the top to prevent mixing of colors, types of keystone jacks, or misplacing any extra keystone jacks - Compatible with RJ11/14 and 25 keystone jacks and plugs - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - UL listed - Sold in a Package of 25 Connectors

Suppliers

Company
Product
Description
Supplier Links
ICC Voice Modular Connectors (Package of 25) - IC1076VC - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Voice Modular Connectors (Package of 25)
IC1076VC
ICC Voice Modular Connectors (Package of 25) IC1076VC
Voice Modular Connectors is a 6-position 6-conductor modular connector. The connector is designed for business system applications. Features: - Designed for all voice connectivity applications - Lead frame technology provides maximum performance and interruptible signal integrity - RJ-11 keystone jack - 6-position 6-conductor (6P6C) - Accepts 22-24 AWG solid wire - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - 25 modules packaged in packaging bag with 25 termination caps - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Bag has a clear lower area allowing for easy part identification - Bag has resealable strip at the top to prevent mixing of colors, types of keystone jacks, or misplacing any extra keystone jacks - Compatible with RJ11/14 and 25 keystone jacks and plugs - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - UL listed - Sold in a Package of 25 Connectors

Voice Modular Connectors is a 6-position 6-conductor modular connector. The connector is designed for business system applications.
Features:
- Designed for all voice connectivity applications
- Lead frame technology provides maximum performance and interruptible signal integrity
- RJ-11 keystone jack
- 6-position 6-conductor (6P6C)
- Accepts 22-24 AWG solid wire
- Engineered to provide 110 IDC termination reducing installation time
- One piece termination cap allows for a quick and easy termination
- 25 modules packaged in packaging bag with 25 termination caps
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Bag has a clear lower area allowing for easy part identification
- Bag has resealable strip at the top to prevent mixing of colors, types of keystone jacks, or misplacing any extra keystone jacks
- Compatible with RJ11/14 and 25 keystone jacks and plugs
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- UL listed
- Sold in a Package of 25 Connectors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1076VC
Product Name ICC Voice Modular Connectors (Package of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SC-1-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details