TelephoneStuff.com jWIN Electronics Iluv I202 Bluetooth Stereo Earclips i202

Description
Iluv I202 Bluetooth Stereo Earclips Earclips Features: - Jwin iLuv wireless stereo ear clips - Bluetooth capable - Audio transmitter is compatible with any audio devices - Listen to music, make or answer calls wirelessly - Standby time: up to 200 hours - Listening time: up to 14 hours - Volume control, status LED, microphone, USB port, multi-function button, and 3 way button located on ear clip - Swivel ear clip - Audio devices without Bluetooth can connect using the included wireless audio transmitter - Integrated remote control for music device functions by 3 way button (play/pause/stop/ski p) (only for use on Bluetooth devices) - Charging time 2.5 hours - Communication range 33feet - Includes wireless audio transmitter (with 2.5mm plug), USB power adapter, and USB cable - Black with dark blue trim
Description
Iluv I202 Bluetooth Stereo Earclips Earclips Features: - Jwin iLuv wireless stereo ear clips - Bluetooth capable - Audio transmitter is compatible with any audio devices - Listen to music, make or answer calls wirelessly - Standby time: up to 200 hours - Listening time: up to 14 hours - Volume control, status LED, microphone, USB port, multi-function button, and 3 way button located on ear clip - Swivel ear clip - Audio devices without Bluetooth can connect using the included wireless audio transmitter - Integrated remote control for music device functions by 3 way button (play/pause/stop/ski p) (only for use on Bluetooth devices) - Charging time 2.5 hours - Communication range 33feet - Includes wireless audio transmitter (with 2.5mm plug), USB power adapter, and USB cable - Black with dark blue trim

Suppliers

Company
Product
Description
Supplier Links
jWIN Electronics Iluv I202 Bluetooth Stereo Earclips - i202 - TelephoneStuff.com
Huntington Beach, CA, USA
jWIN Electronics Iluv I202 Bluetooth Stereo Earclips
i202
jWIN Electronics Iluv I202 Bluetooth Stereo Earclips i202
Iluv I202 Bluetooth Stereo Earclips Earclips Features: - Jwin iLuv wireless stereo ear clips - Bluetooth capable - Audio transmitter is compatible with any audio devices - Listen to music, make or answer calls wirelessly - Standby time: up to 200 hours - Listening time: up to 14 hours - Volume control, status LED, microphone, USB port, multi-function button, and 3 way button located on ear clip - Swivel ear clip - Audio devices without Bluetooth can connect using the included wireless audio transmitter - Integrated remote control for music device functions by 3 way button (play/pause/stop/ski p) (only for use on Bluetooth devices) - Charging time 2.5 hours - Communication range 33feet - Includes wireless audio transmitter (with 2.5mm plug), USB power adapter, and USB cable - Black with dark blue trim

Iluv I202 Bluetooth Stereo Earclips
Earclips Features:
- Jwin iLuv wireless stereo ear clips
- Bluetooth capable
- Audio transmitter is compatible with any audio devices
- Listen to music, make or answer calls wirelessly
- Standby time: up to 200 hours
- Listening time: up to 14 hours
- Volume control, status LED, microphone, USB port, multi-function button, and 3 way button located on ear clip
- Swivel ear clip
- Audio devices without Bluetooth can connect using the included wireless audio transmitter
- Integrated remote control for music device functions by 3 way button (play/pause/stop/skip) (only for use on Bluetooth devices)
- Charging time 2.5 hours
- Communication range 33feet
- Includes wireless audio transmitter (with 2.5mm plug), USB power adapter, and USB cable
- Black with dark blue trim

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number i202
Product Name jWIN Electronics Iluv I202 Bluetooth Stereo Earclips
System Signal Stereo
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details