TelephoneStuff.com Hubbell Xcelerator Category 3 - 8P8C Jack HXJ3

Description
The innovative Xcelerator Category 3 series jacks delivers cost effective leading edge technology, for all Category 3 applications, providing an excellent solution for all telephony and low data transmission applications. The QuickLace termination process combined with the exclusive 1-Punch tool delivers the fastest termination in the structured cabling industry. The innovative combination reduces termination time by 75% and provides a consistent termination every time. The XJ3 easily installs into all HPW INFINeSTATION products, including rear-loading plates and front-loading modules and frames. Xcelerator jacks can be used in multimedia configurations with our A/V (Audio/Video) connectors customizing all workstations, consolidation points and telecommunication closets. Hubbell Jack Features: - HPW Icon compatible. - 11 different colors. - Standard HPW keystone mounting. - IDC pair splitting tower allows for minimum disruption to cable twist. - Exclusive 1-Punch termination tool reduces termination time by 75% - Compatible with standard 110 termination tools - Universal Wiring: two distinct labels eliminates wiring confusion, T568B or T568A - Termination Towers: easy pair splitting; simple lacing; and fast punch-down - Stuffer Cap: secure strain relief and positive “snap” latching - This product can be ordered as a single piece and also in a package of 25 pieces
Description
The innovative Xcelerator Category 3 series jacks delivers cost effective leading edge technology, for all Category 3 applications, providing an excellent solution for all telephony and low data transmission applications. The QuickLace termination process combined with the exclusive 1-Punch tool delivers the fastest termination in the structured cabling industry. The innovative combination reduces termination time by 75% and provides a consistent termination every time. The XJ3 easily installs into all HPW INFINeSTATION products, including rear-loading plates and front-loading modules and frames. Xcelerator jacks can be used in multimedia configurations with our A/V (Audio/Video) connectors customizing all workstations, consolidation points and telecommunication closets. Hubbell Jack Features: - HPW Icon compatible. - 11 different colors. - Standard HPW keystone mounting. - IDC pair splitting tower allows for minimum disruption to cable twist. - Exclusive 1-Punch termination tool reduces termination time by 75% - Compatible with standard 110 termination tools - Universal Wiring: two distinct labels eliminates wiring confusion, T568B or T568A - Termination Towers: easy pair splitting; simple lacing; and fast punch-down - Stuffer Cap: secure strain relief and positive “snap” latching - This product can be ordered as a single piece and also in a package of 25 pieces

Suppliers

Company
Product
Description
Supplier Links
Hubbell Xcelerator Category 3 - 8P8C Jack - HXJ3 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Xcelerator Category 3 - 8P8C Jack
HXJ3
Hubbell Xcelerator Category 3 - 8P8C Jack HXJ3
The innovative Xcelerator Category 3 series jacks delivers cost effective leading edge technology, for all Category 3 applications, providing an excellent solution for all telephony and low data transmission applications. The QuickLace termination process combined with the exclusive 1-Punch tool delivers the fastest termination in the structured cabling industry. The innovative combination reduces termination time by 75% and provides a consistent termination every time. The XJ3 easily installs into all HPW INFINeSTATION products, including rear-loading plates and front-loading modules and frames. Xcelerator jacks can be used in multimedia configurations with our A/V (Audio/Video) connectors customizing all workstations, consolidation points and telecommunication closets. Hubbell Jack Features: - HPW Icon compatible. - 11 different colors. - Standard HPW keystone mounting. - IDC pair splitting tower allows for minimum disruption to cable twist. - Exclusive 1-Punch termination tool reduces termination time by 75% - Compatible with standard 110 termination tools - Universal Wiring: two distinct labels eliminates wiring confusion, T568B or T568A - Termination Towers: easy pair splitting; simple lacing; and fast punch-down - Stuffer Cap: secure strain relief and positive “snap” latching - This product can be ordered as a single piece and also in a package of 25 pieces

The innovative Xcelerator Category 3 series jacks delivers cost effective leading edge technology, for all Category 3 applications, providing an excellent solution for all telephony and low data transmission applications. The QuickLace termination process combined with the exclusive 1-Punch tool delivers the fastest termination in the structured cabling industry. The innovative combination reduces termination time by 75% and provides a consistent termination every time. The XJ3 easily installs into all HPW INFINeSTATION products, including rear-loading plates and front-loading modules and frames. Xcelerator jacks can be used in multimedia configurations with our A/V (Audio/Video) connectors customizing all workstations, consolidation points and telecommunication closets.
Hubbell Jack Features:
- HPW Icon compatible.
- 11 different colors.
- Standard HPW keystone mounting.
- IDC pair splitting tower allows for minimum disruption to cable twist.
- Exclusive 1-Punch termination tool reduces termination time by 75%
- Compatible with standard 110 termination tools
- Universal Wiring: two distinct labels eliminates wiring confusion, T568B or T568A
- Termination Towers: easy pair splitting; simple lacing; and fast punch-down
- Stuffer Cap: secure strain relief and positive “snap” latching
- This product can be ordered as a single piece and also in a package of 25 pieces

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HXJ3
Product Name Hubbell Xcelerator Category 3 - 8P8C Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 12SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Modular Jack - CA-CJ-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details