Designed for a wide range of electronic equipment and is very popular with service engineers.
Tool Kit Features:
- PU carrying case
- Dimensions: 256 x295 x 103mm
- Tool Kit includes:
- Soldering iron
- Screwdrivers:
- Slotted: 5.0 x 75mm, 3.2 x 75mm
- Philips: 5.0 x 75mm, 3.2 x 75mm
- Electrical test screwdriver
- Utility knife
- 2 piece Allignment tool set (2-in-1)
- Solder core
- Screwdriver (+6.0X 100mm)
- Desoldering pump
- Anti-static wrist strap
- Mini Electronic Combination Wrench (10 Pieces):
- 4 x 4.5mm
- 4.5 x 4mm
- 5 x 5.5mm
- 5.5 x 6mm
- 5 x 6mm
- 6 x 7mm
- 7 x 8mm
- 8 x 9mm
- 9 x 10mm
- 10 x 11mm
- 8" Wire stripper plier
- 5" Side cutter plier
- 6" Long nose plier
- 6" Line's man plier
- 9" Coaxial crimping tool
- 1C Extractor
- Soldering stand
- Part box
- Digital multimeter
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | HT-2023 |
| Product Name | Hobbes USA Field Service Engineer Tool Kit |