2795-22 -- ELECTRIC POWER TOOL KIT
Milwaukee Electric Tool Corporation
ELECTRIC POWER TOOL KIT
2795-22
Description
CORDLESS DRILL/DRIVER, HEX IMPACT DRIVER TYPE
18 VOLT VOLTAGE RATING
CARRYING CASE PACKAGING TYPE
(1) M18 FUEL WITH ONE-KEY 1/2 INCH DRILL/DRIVER (2705-20), (1) M18 FUEL WITH ONE-KEY 1/4 INCH HEX IMPACT DRIVER (2757-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812) KIT CONTENT
M18 FUEL, ONE-KEY BRAND
TOOL WARRANTY 5 YEAR
Description
CORDLESS DRILL/DRIVER, HEX IMPACT DRIVER TYPE
18 VOLT VOLTAGE RATING
CARRYING CASE PACKAGING TYPE
(1) M18 FUEL WITH ONE-KEY 1/2 INCH DRILL/DRIVER (2705-20), (1) M18 FUEL WITH ONE-KEY 1/4 INCH HEX IMPACT DRIVER (2757-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812) KIT CONTENT
M18 FUEL, ONE-KEY BRAND
TOOL WARRANTY 5 YEAR
Suppliers
CORDLESS DRILL/DRIVER, HEX IMPACT DRIVER TYPE
18 VOLT VOLTAGE RATING
CARRYING CASE PACKAGING TYPE
(1) M18 FUEL WITH ONE-KEY 1/2 INCH DRILL/DRIVER (2705-20), (1) M18 FUEL WITH ONE-KEY 1/4 INCH HEX IMPACT DRIVER (2757-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812) KIT CONTENT
M18 FUEL, ONE-KEY BRAND
TOOL WARRANTY 5 YEAR
- CORDLESS DRILL/DRIVER, HEX IMPACT DRIVER TYPE
- 18 VOLT VOLTAGE RATING
- CARRYING CASE PACKAGING TYPE
- (1) M18 FUEL WITH ONE-KEY 1/2 INCH DRILL/DRIVER (2705-20), (1) M18 FUEL WITH ONE-KEY 1/4 INCH HEX IMPACT DRIVER (2757-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK (48-11-1850), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812) KIT CONTENT
- M18 FUEL, ONE-KEY BRAND
- TOOL WARRANTY 5 YEAR
Supplier's Site
Technical Specifications
|
Product Category
|
Tool Kits |
|
Product Number
|
2795-22 |
|
Product Name
|
ELECTRIC POWER TOOL KIT |
Unlock Full Specs
to access all available technical data