TelephoneStuff.com Hubbell QuadCab UL Version Wall Mount Cabinet HSQ24

Description
QuadCab UL Version Wall Mount Cabinet with Cornerstone Hinging installs quickly and easily. Rear section can be configured for a wide variety of applications using accessories that securely mount into place. Wall Mount Cabinet Features: - 19" Rack Mounting Width per EIA-310-D - 19" Rack Style Rails tapped #12-24 - Rear section accepts 110 block, patch panels switches and more - Cabinet Construction supports 250 pound load capacity with minimum sag - Rugged construction and heavy duty locks and hinges provide long life and a secure environment - Rails adjustable from front to rear - Eccentric conduit knockouts and raceway knockouts - Ventilation for active equipment (Optional Filter Kits available) - Die-cast hinges can easily be hinged left or right - Optional Acrylic window tinted smoke gray - 16" on Center Stud Mounting - 3/8" Diameter Wall Anchors Required - Available Cabinet Height: - 24" - 36" - 48" - Door Style Options: Window and Solid - Available Cabinet Depth: - 20" - 26" - 36" - Finish Color: Powder Coat Black and Office White Returns and Cancellations: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
QuadCab UL Version Wall Mount Cabinet with Cornerstone Hinging installs quickly and easily. Rear section can be configured for a wide variety of applications using accessories that securely mount into place. Wall Mount Cabinet Features: - 19" Rack Mounting Width per EIA-310-D - 19" Rack Style Rails tapped #12-24 - Rear section accepts 110 block, patch panels switches and more - Cabinet Construction supports 250 pound load capacity with minimum sag - Rugged construction and heavy duty locks and hinges provide long life and a secure environment - Rails adjustable from front to rear - Eccentric conduit knockouts and raceway knockouts - Ventilation for active equipment (Optional Filter Kits available) - Die-cast hinges can easily be hinged left or right - Optional Acrylic window tinted smoke gray - 16" on Center Stud Mounting - 3/8" Diameter Wall Anchors Required - Available Cabinet Height: - 24" - 36" - 48" - Door Style Options: Window and Solid - Available Cabinet Depth: - 20" - 26" - 36" - Finish Color: Powder Coat Black and Office White Returns and Cancellations: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Hubbell QuadCab UL Version Wall Mount Cabinet - HSQ24 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell QuadCab UL Version Wall Mount Cabinet
HSQ24
Hubbell QuadCab UL Version Wall Mount Cabinet HSQ24
QuadCab UL Version Wall Mount Cabinet with Cornerstone Hinging installs quickly and easily. Rear section can be configured for a wide variety of applications using accessories that securely mount into place. Wall Mount Cabinet Features: - 19" Rack Mounting Width per EIA-310-D - 19" Rack Style Rails tapped #12-24 - Rear section accepts 110 block, patch panels switches and more - Cabinet Construction supports 250 pound load capacity with minimum sag - Rugged construction and heavy duty locks and hinges provide long life and a secure environment - Rails adjustable from front to rear - Eccentric conduit knockouts and raceway knockouts - Ventilation for active equipment (Optional Filter Kits available) - Die-cast hinges can easily be hinged left or right - Optional Acrylic window tinted smoke gray - 16" on Center Stud Mounting - 3/8" Diameter Wall Anchors Required - Available Cabinet Height: - 24" - 36" - 48" - Door Style Options: Window and Solid - Available Cabinet Depth: - 20" - 26" - 36" - Finish Color: Powder Coat Black and Office White Returns and Cancellations: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

QuadCab UL Version Wall Mount Cabinet with Cornerstone Hinging installs quickly and easily. Rear section can be configured for a wide variety of applications using accessories that securely mount into place.
Wall Mount Cabinet Features:
- 19" Rack Mounting Width per EIA-310-D
- 19" Rack Style Rails tapped #12-24
- Rear section accepts 110 block, patch panels switches and more
- Cabinet Construction supports 250 pound load capacity with minimum sag
- Rugged construction and heavy duty locks and hinges provide long life and a secure environment
- Rails adjustable from front to rear
- Eccentric conduit knockouts and raceway knockouts
- Ventilation for active equipment (Optional Filter Kits available)
- Die-cast hinges can easily be hinged left or right
- Optional Acrylic window tinted smoke gray
- 16" on Center Stud Mounting
- 3/8" Diameter Wall Anchors Required
- Available Cabinet Height:
- 24"
- 36"
- 48"
- Door Style Options: Window and Solid
- Available Cabinet Depth:
- 20"
- 26"
- 36"
- Finish Color: Powder Coat Black and Office White
Returns and Cancellations:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number HSQ24
Product Name Hubbell QuadCab UL Version Wall Mount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details