TelephoneStuff.com Motorola HS850 Bluetooth Headset HS850

Description
No wires. No limits. Designed to enhance the experience of any Bluetooth technology enabled phone, the Motorola Wireless Headset HS850 stores information from the device or devices with which it has been paired (device ID, etc.). Motorola headsets can be paired with up to seven devices. Wirelessly interacts with Bluetooth 1.2 compliant devices, including handsets, PDAs and computers. HS850 Bluetooth Headset Features: - Wireless connection to compatible phone up to 30 feet away - Smaller than its predecessors; more eye-catching than ever - Coordinates with the look of Motorola handsets - Unique foldable microphone to easily connect to calls - Features a pulsing light that shows when you are on a call 5cm x 3cm x 2cm when folded - lightweight - Up to 8 hours talk time, with 200 hours on standby Package Contents: - (1) Motorola Bluetooth Headset HS850 - (1) Travel Charger - (1) User Manual - (1) Quick Start Guide
Description
No wires. No limits. Designed to enhance the experience of any Bluetooth technology enabled phone, the Motorola Wireless Headset HS850 stores information from the device or devices with which it has been paired (device ID, etc.). Motorola headsets can be paired with up to seven devices. Wirelessly interacts with Bluetooth 1.2 compliant devices, including handsets, PDAs and computers. HS850 Bluetooth Headset Features: - Wireless connection to compatible phone up to 30 feet away - Smaller than its predecessors; more eye-catching than ever - Coordinates with the look of Motorola handsets - Unique foldable microphone to easily connect to calls - Features a pulsing light that shows when you are on a call 5cm x 3cm x 2cm when folded - lightweight - Up to 8 hours talk time, with 200 hours on standby Package Contents: - (1) Motorola Bluetooth Headset HS850 - (1) Travel Charger - (1) User Manual - (1) Quick Start Guide

Suppliers

Company
Product
Description
Supplier Links
Motorola HS850 Bluetooth Headset - HS850 - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola HS850 Bluetooth Headset
HS850
Motorola HS850 Bluetooth Headset HS850
No wires. No limits. Designed to enhance the experience of any Bluetooth technology enabled phone, the Motorola Wireless Headset HS850 stores information from the device or devices with which it has been paired (device ID, etc.). Motorola headsets can be paired with up to seven devices. Wirelessly interacts with Bluetooth 1.2 compliant devices, including handsets, PDAs and computers. HS850 Bluetooth Headset Features: - Wireless connection to compatible phone up to 30 feet away - Smaller than its predecessors; more eye-catching than ever - Coordinates with the look of Motorola handsets - Unique foldable microphone to easily connect to calls - Features a pulsing light that shows when you are on a call 5cm x 3cm x 2cm when folded - lightweight - Up to 8 hours talk time, with 200 hours on standby Package Contents: - (1) Motorola Bluetooth Headset HS850 - (1) Travel Charger - (1) User Manual - (1) Quick Start Guide

No wires. No limits. Designed to enhance the experience of any Bluetooth technology enabled phone, the Motorola Wireless Headset HS850 stores information from the device or devices with which it has been paired (device ID, etc.). Motorola headsets can be paired with up to seven devices. Wirelessly interacts with Bluetooth 1.2 compliant devices, including handsets, PDAs and computers.
HS850 Bluetooth Headset Features:
- Wireless connection to compatible phone up to 30 feet away
- Smaller than its predecessors; more eye-catching than ever
- Coordinates with the look of Motorola handsets
- Unique foldable microphone to easily connect to calls
- Features a pulsing light that shows when you are on a call
5cm x 3cm x 2cm when folded
- lightweight
- Up to 8 hours talk time, with 200 hours on standby
Package Contents:
- (1) Motorola Bluetooth Headset HS850
- (1) Travel Charger
- (1) User Manual
- (1) Quick Start Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number HS850
Product Name Motorola HS850 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details