TelephoneStuff.com Hubbell Mini-Quick Connectors HRMS04501

Description
Mini-Quick connectors are a line of environmentally protected industrial circular connectors typically used for the installation and quick disconnect of 18 & 30 mm proximity sensors, limit switches, photoeyes and solenoids. Mini-Quick's environmental and electrical ratings also make it well suited for use in outdoor lighting and other commercial applications. Micro-Quick connectors provide a time saving alternative to the hard wiring of sensors, prox switches and limit switches. This UL Listed product will intermate with existing Mini product on the market. Features - Nickel plated, brass coupling nuts and receptacle shells - Cost effective plating resists corrosion in high abuse environments. - Hard gold over Palladium Nickel contact plating - Durable plating for longer contact life and high mating cycles. - Beryllium copper sleeved socket contacts - Resilient base metal helps contact maintain its shape and continuity over time. - Anti vibration coupling nut and insulator design. - Prevents coupling nut from loosening under harsh vibration conditions. - Gated strain relief with graduated windows - Increased flexibility with force distributed away from contacts to protect wire terminations. - Black overmold and cable - Cable assembly resists dirt and blends with environment giving a clean look to the installation. - Insulgrip® connector body design - Ergonomic connector body has an industrial look. Easily identifiable as a Hubbell product.
Description
Mini-Quick connectors are a line of environmentally protected industrial circular connectors typically used for the installation and quick disconnect of 18 & 30 mm proximity sensors, limit switches, photoeyes and solenoids. Mini-Quick's environmental and electrical ratings also make it well suited for use in outdoor lighting and other commercial applications. Micro-Quick connectors provide a time saving alternative to the hard wiring of sensors, prox switches and limit switches. This UL Listed product will intermate with existing Mini product on the market. Features - Nickel plated, brass coupling nuts and receptacle shells - Cost effective plating resists corrosion in high abuse environments. - Hard gold over Palladium Nickel contact plating - Durable plating for longer contact life and high mating cycles. - Beryllium copper sleeved socket contacts - Resilient base metal helps contact maintain its shape and continuity over time. - Anti vibration coupling nut and insulator design. - Prevents coupling nut from loosening under harsh vibration conditions. - Gated strain relief with graduated windows - Increased flexibility with force distributed away from contacts to protect wire terminations. - Black overmold and cable - Cable assembly resists dirt and blends with environment giving a clean look to the installation. - Insulgrip® connector body design - Ergonomic connector body has an industrial look. Easily identifiable as a Hubbell product.

Suppliers

Company
Product
Description
Supplier Links
Hubbell Mini-Quick Connectors - HRMS04501 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Mini-Quick Connectors
HRMS04501
Hubbell Mini-Quick Connectors HRMS04501
Mini-Quick connectors are a line of environmentally protected industrial circular connectors typically used for the installation and quick disconnect of 18 & 30 mm proximity sensors, limit switches, photoeyes and solenoids. Mini-Quick's environmental and electrical ratings also make it well suited for use in outdoor lighting and other commercial applications. Micro-Quick connectors provide a time saving alternative to the hard wiring of sensors, prox switches and limit switches. This UL Listed product will intermate with existing Mini product on the market. Features - Nickel plated, brass coupling nuts and receptacle shells - Cost effective plating resists corrosion in high abuse environments. - Hard gold over Palladium Nickel contact plating - Durable plating for longer contact life and high mating cycles. - Beryllium copper sleeved socket contacts - Resilient base metal helps contact maintain its shape and continuity over time. - Anti vibration coupling nut and insulator design. - Prevents coupling nut from loosening under harsh vibration conditions. - Gated strain relief with graduated windows - Increased flexibility with force distributed away from contacts to protect wire terminations. - Black overmold and cable - Cable assembly resists dirt and blends with environment giving a clean look to the installation. - Insulgrip® connector body design - Ergonomic connector body has an industrial look. Easily identifiable as a Hubbell product.

Mini-Quick connectors are a line of environmentally protected industrial circular connectors typically used for the installation and quick disconnect of 18 & 30 mm proximity sensors, limit switches, photoeyes and solenoids. Mini-Quick's environmental and electrical ratings also make it well suited for use in outdoor lighting and other commercial applications. Micro-Quick connectors provide a time saving alternative to the hard wiring of sensors, prox switches and limit switches. This UL Listed product will intermate with existing Mini product on the market.
Features
- Nickel plated, brass coupling nuts and receptacle shells
- Cost effective plating resists corrosion in high abuse environments.
- Hard gold over Palladium Nickel contact plating
- Durable plating for longer contact life and high mating cycles.
- Beryllium copper sleeved socket contacts
- Resilient base metal helps contact maintain its shape and continuity over time.
- Anti vibration coupling nut and insulator design.
- Prevents coupling nut from loosening under harsh vibration conditions.
- Gated strain relief with graduated windows
- Increased flexibility with force distributed away from contacts to protect wire terminations.
- Black overmold and cable
- Cable assembly resists dirt and blends with environment giving a clean look to the installation.
- Insulgrip® connector body design
- Ergonomic connector body has an industrial look. Easily identifiable as a Hubbell product.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HRMS04501
Product Name Hubbell Mini-Quick Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - NT-S-NFB-BC - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
View Details
Louver, One Gang Vertical, 302 Stainless Steel - SS771W - Legrand
Specs
Type Louver Vertical
Opening / Devices One
Material Steel
View Details