TelephoneStuff.com Hubbell NextSpeed Ascent Cat 6 48-Port Patch Panel HP6A48U

Description
The NEXTSPEED® Ascent Category 6A Patch Panel exceeds TIA Category 6A and ISO component specifications supporting network convergence protocols delivering maximum 10GbE bandwidth and extended reliability for all LAN, multimedia, and Power over Ethernet applications. Features: - Enhanced common mode design to eliminate residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over the TIA Category 6A standard up to 500MHz providing true 10GbE application assurance - Application: Third-Party qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an - Component: Third-Party verified for TIA-568-C.2 Category 6A component - Centered port identification allows for greater visibility of labels and clean patch cord organization on a 48-port patch panel - Rolled edge construction provides ruggedstrength to eliminate flex during termination - Third hand location pin provides a hands-free installation.Simplif ies rack layout - Accepts Hubbell laser printable label sheets and industry recognized 0.5" hand held printer tape - Dimensions - 1.75" H X 19" W
Description
The NEXTSPEED® Ascent Category 6A Patch Panel exceeds TIA Category 6A and ISO component specifications supporting network convergence protocols delivering maximum 10GbE bandwidth and extended reliability for all LAN, multimedia, and Power over Ethernet applications. Features: - Enhanced common mode design to eliminate residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over the TIA Category 6A standard up to 500MHz providing true 10GbE application assurance - Application: Third-Party qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an - Component: Third-Party verified for TIA-568-C.2 Category 6A component - Centered port identification allows for greater visibility of labels and clean patch cord organization on a 48-port patch panel - Rolled edge construction provides ruggedstrength to eliminate flex during termination - Third hand location pin provides a hands-free installation.Simplif ies rack layout - Accepts Hubbell laser printable label sheets and industry recognized 0.5" hand held printer tape - Dimensions - 1.75" H X 19" W

Suppliers

Company
Product
Description
Supplier Links
Hubbell NextSpeed Ascent Cat 6 48-Port Patch Panel - HP6A48U - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NextSpeed Ascent Cat 6 48-Port Patch Panel
HP6A48U
Hubbell NextSpeed Ascent Cat 6 48-Port Patch Panel HP6A48U
The NEXTSPEED® Ascent Category 6A Patch Panel exceeds TIA Category 6A and ISO component specifications supporting network convergence protocols delivering maximum 10GbE bandwidth and extended reliability for all LAN, multimedia, and Power over Ethernet applications. Features: - Enhanced common mode design to eliminate residual and reflected NEXT and ANEXT - Balanced PCB design delivers significant headroom over the TIA Category 6A standard up to 500MHz providing true 10GbE application assurance - Application: Third-Party qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an - Component: Third-Party verified for TIA-568-C.2 Category 6A component - Centered port identification allows for greater visibility of labels and clean patch cord organization on a 48-port patch panel - Rolled edge construction provides ruggedstrength to eliminate flex during termination - Third hand location pin provides a hands-free installation.Simplif ies rack layout - Accepts Hubbell laser printable label sheets and industry recognized 0.5" hand held printer tape - Dimensions - 1.75" H X 19" W

The NEXTSPEED® Ascent Category 6A Patch Panel exceeds TIA Category 6A and ISO component specifications supporting network convergence protocols delivering maximum 10GbE bandwidth and extended reliability for all LAN, multimedia, and Power over Ethernet applications.
Features:
- Enhanced common mode design to eliminate residual and reflected NEXT and ANEXT
- Balanced PCB design delivers significant headroom over the TIA Category 6A standard up to 500MHz providing true 10GbE application assurance
- Application: Third-Party qualified for 10 Gigabit Ethernet Transmission IEEE 802.3an
- Component: Third-Party verified for TIA-568-C.2 Category 6A component
- Centered port identification allows for greater visibility of labels and clean patch cord organization on a 48-port patch panel
- Rolled edge construction provides ruggedstrength to eliminate flex during termination
- Third hand location pin provides a hands-free installation.Simplifies rack layout
- Accepts Hubbell laser printable label sheets and industry recognized 0.5" hand held printer tape
- Dimensions - 1.75" H X 19" W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number HP6A48U
Product Name Hubbell NextSpeed Ascent Cat 6 48-Port Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143844 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
12-Port Cat. 6 Unshielded Patch Panel - TC-P12C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6
View Details