TelephoneStuff.com Bogen Handheld Stage Microphone HDU150

Description
Handheld Stage Microphone is an attractive, dynamic, all-purpose microphone ideally suited for a wide variety of vocal and sound reinforcement applications. Stage Microphone Features: - Wide dynamic range with high-end sparkle and minimum feedback - Cardioid pickup pattern - Crisp, clear sound - Rigid, low noise cable-mount system - Low sensitivity to breath and popping sounds - Durable ball shaped design - Rubber shock-mount system for attenuation of handling and cable noise - Lockable, silent on/off reed switch - Rubberized black finish - Mic clip included - Frequency Response: 70 Hz to 15 kHz - Impedance: 500-ohm
Description
Handheld Stage Microphone is an attractive, dynamic, all-purpose microphone ideally suited for a wide variety of vocal and sound reinforcement applications. Stage Microphone Features: - Wide dynamic range with high-end sparkle and minimum feedback - Cardioid pickup pattern - Crisp, clear sound - Rigid, low noise cable-mount system - Low sensitivity to breath and popping sounds - Durable ball shaped design - Rubber shock-mount system for attenuation of handling and cable noise - Lockable, silent on/off reed switch - Rubberized black finish - Mic clip included - Frequency Response: 70 Hz to 15 kHz - Impedance: 500-ohm

Suppliers

Company
Product
Description
Supplier Links
Bogen Handheld Stage Microphone - HDU150 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Handheld Stage Microphone
HDU150
Bogen Handheld Stage Microphone HDU150
Handheld Stage Microphone is an attractive, dynamic, all-purpose microphone ideally suited for a wide variety of vocal and sound reinforcement applications. Stage Microphone Features: - Wide dynamic range with high-end sparkle and minimum feedback - Cardioid pickup pattern - Crisp, clear sound - Rigid, low noise cable-mount system - Low sensitivity to breath and popping sounds - Durable ball shaped design - Rubber shock-mount system for attenuation of handling and cable noise - Lockable, silent on/off reed switch - Rubberized black finish - Mic clip included - Frequency Response: 70 Hz to 15 kHz - Impedance: 500-ohm

Handheld Stage Microphone is an attractive, dynamic, all-purpose microphone ideally suited for a wide variety of vocal and sound reinforcement applications.
Stage Microphone Features:
- Wide dynamic range with high-end sparkle and minimum feedback
- Cardioid pickup pattern
- Crisp, clear sound
- Rigid, low noise cable-mount system
- Low sensitivity to breath and popping sounds
- Durable ball shaped design
- Rubber shock-mount system for attenuation of handling and cable noise
- Lockable, silent on/off reed switch
- Rubberized black finish
- Mic clip included
- Frequency Response: 70 Hz to 15 kHz
- Impedance: 500-ohm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number HDU150
Product Name Bogen Handheld Stage Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details