TelephoneStuff.com Middle Atlantic Low-Profile Wall Mount Cabinet HDR-4

Description
Low profile wall mount cabinet with pivoting rack sections for easy access to equipment connections. Featuring an innovative, low-profile parallel-to-the-wall design, the horizontal distribution cabinet is ideal for mounting patch panels, switches, hubs and routers. Protruding only 7-1/2" from the wall, the HDR provides 4 racking spaces of equipment mounting in two sections. Features: - Racking Height: 3-1/2" + 3-1/2" (2 space + 2 space) - Redesigned beveled front door with flanges on all sides provides greater security for equipment - 150 lb. weight capacity - Reversible hinged door with lock and padlockable latch allows opening from either side and provides additional security in open area installations - Integral electrical box simplifies power distribution - Constructed of 16-gauge steel - Dimensions: 24"(W) x 36"(H) x 7-1/2"(D) - Finished in a durable putty powder coat - Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Pivoting rackrail speeds installation and servicing - Ventilation slots on front cover address thermal management needs - 4-1/2" fan kit available, mounts externally to maximize euipment mounting and cable management space - Upper set of 2 space rackrail pivots 90 degrees with a positive stop to simplify patch panel wire terminations - Low set of 2 space rackrail pivots for easy access to rear switch hub and router connection points - Cable management features include a 7" x 4" cable pass-through on backpan, abundant cable tie points and integral lacing bar on top set of rackrail - 24" length of hook and loop fasteners included to facilitate cable management - Laser knockouts on the top, bottom and sides for additional cable management
Description
Low profile wall mount cabinet with pivoting rack sections for easy access to equipment connections. Featuring an innovative, low-profile parallel-to-the-wall design, the horizontal distribution cabinet is ideal for mounting patch panels, switches, hubs and routers. Protruding only 7-1/2" from the wall, the HDR provides 4 racking spaces of equipment mounting in two sections. Features: - Racking Height: 3-1/2" + 3-1/2" (2 space + 2 space) - Redesigned beveled front door with flanges on all sides provides greater security for equipment - 150 lb. weight capacity - Reversible hinged door with lock and padlockable latch allows opening from either side and provides additional security in open area installations - Integral electrical box simplifies power distribution - Constructed of 16-gauge steel - Dimensions: 24"(W) x 36"(H) x 7-1/2"(D) - Finished in a durable putty powder coat - Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Pivoting rackrail speeds installation and servicing - Ventilation slots on front cover address thermal management needs - 4-1/2" fan kit available, mounts externally to maximize euipment mounting and cable management space - Upper set of 2 space rackrail pivots 90 degrees with a positive stop to simplify patch panel wire terminations - Low set of 2 space rackrail pivots for easy access to rear switch hub and router connection points - Cable management features include a 7" x 4" cable pass-through on backpan, abundant cable tie points and integral lacing bar on top set of rackrail - 24" length of hook and loop fasteners included to facilitate cable management - Laser knockouts on the top, bottom and sides for additional cable management

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic Low-Profile Wall Mount Cabinet - HDR-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic Low-Profile Wall Mount Cabinet
HDR-4
Middle Atlantic Low-Profile Wall Mount Cabinet HDR-4
Low profile wall mount cabinet with pivoting rack sections for easy access to equipment connections. Featuring an innovative, low-profile parallel-to-the-wall design, the horizontal distribution cabinet is ideal for mounting patch panels, switches, hubs and routers. Protruding only 7-1/2" from the wall, the HDR provides 4 racking spaces of equipment mounting in two sections. Features: - Racking Height: 3-1/2" + 3-1/2" (2 space + 2 space) - Redesigned beveled front door with flanges on all sides provides greater security for equipment - 150 lb. weight capacity - Reversible hinged door with lock and padlockable latch allows opening from either side and provides additional security in open area installations - Integral electrical box simplifies power distribution - Constructed of 16-gauge steel - Dimensions: 24"(W) x 36"(H) x 7-1/2"(D) - Finished in a durable putty powder coat - Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting - Pivoting rackrail speeds installation and servicing - Ventilation slots on front cover address thermal management needs - 4-1/2" fan kit available, mounts externally to maximize euipment mounting and cable management space - Upper set of 2 space rackrail pivots 90 degrees with a positive stop to simplify patch panel wire terminations - Low set of 2 space rackrail pivots for easy access to rear switch hub and router connection points - Cable management features include a 7" x 4" cable pass-through on backpan, abundant cable tie points and integral lacing bar on top set of rackrail - 24" length of hook and loop fasteners included to facilitate cable management - Laser knockouts on the top, bottom and sides for additional cable management

Low profile wall mount cabinet with pivoting rack sections for easy access to equipment connections. Featuring an innovative, low-profile parallel-to-the-wall design, the horizontal distribution cabinet is ideal for mounting patch panels, switches, hubs and routers. Protruding only 7-1/2" from the wall, the HDR provides 4 racking spaces of equipment mounting in two sections.
Features:
- Racking Height: 3-1/2" + 3-1/2" (2 space + 2 space)
- Redesigned beveled front door with flanges on all sides provides greater security for equipment
- 150 lb. weight capacity
- Reversible hinged door with lock and padlockable latch allows opening from either side and provides additional security in open area installations
- Integral electrical box simplifies power distribution
- Constructed of 16-gauge steel
- Dimensions: 24"(W) x 36"(H) x 7-1/2"(D)
- Finished in a durable putty powder coat
- Standard 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting
- Pivoting rackrail speeds installation and servicing
- Ventilation slots on front cover address thermal management needs
- 4-1/2" fan kit available, mounts externally to maximize euipment mounting and cable management space
- Upper set of 2 space rackrail pivots 90 degrees with a positive stop to simplify patch panel wire terminations
- Low set of 2 space rackrail pivots for easy access to rear switch hub and router connection points
- Cable management features include a 7" x 4" cable pass-through on backpan, abundant cable tie points and integral lacing bar on top set of rackrail
- 24" length of hook and loop fasteners included to facilitate cable management
- Laser knockouts on the top, bottom and sides for additional cable management

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number HDR-4
Product Name Middle Atlantic Low-Profile Wall Mount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 26.10 inch (663 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details