TelephoneStuff.com Bogen Handheld Public Address Microphone HDO100

Description
Public Address Microphone is attractive, dynamic microphone perfectly suited for public address applications and instrument sound reproduction. Features: - Omni-directional pickup pattern - Uniform pickup of sound from all directions with no deterioration in frequency response - Clean, clear reproduction with minimal ambient sound - Low sensitivity to handling noise and stage vibrations - Rugged, reliable construction - Internal rubber shock isolation system - Durable all-metal zinc case with rubberized black finish - Lockable, silent on/off reed switch - Frequency Response: 70 Hz to 15 kHz - Impedance: 500-ohm - Material: Zinc die cast - Mic clip included
Description
Public Address Microphone is attractive, dynamic microphone perfectly suited for public address applications and instrument sound reproduction. Features: - Omni-directional pickup pattern - Uniform pickup of sound from all directions with no deterioration in frequency response - Clean, clear reproduction with minimal ambient sound - Low sensitivity to handling noise and stage vibrations - Rugged, reliable construction - Internal rubber shock isolation system - Durable all-metal zinc case with rubberized black finish - Lockable, silent on/off reed switch - Frequency Response: 70 Hz to 15 kHz - Impedance: 500-ohm - Material: Zinc die cast - Mic clip included

Suppliers

Company
Product
Description
Supplier Links
Bogen Handheld Public Address Microphone - HDO100 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Handheld Public Address Microphone
HDO100
Bogen Handheld Public Address Microphone HDO100
Public Address Microphone is attractive, dynamic microphone perfectly suited for public address applications and instrument sound reproduction. Features: - Omni-directional pickup pattern - Uniform pickup of sound from all directions with no deterioration in frequency response - Clean, clear reproduction with minimal ambient sound - Low sensitivity to handling noise and stage vibrations - Rugged, reliable construction - Internal rubber shock isolation system - Durable all-metal zinc case with rubberized black finish - Lockable, silent on/off reed switch - Frequency Response: 70 Hz to 15 kHz - Impedance: 500-ohm - Material: Zinc die cast - Mic clip included

Public Address Microphone is attractive, dynamic microphone perfectly suited for public address applications and instrument sound reproduction.
Features:
- Omni-directional pickup pattern
- Uniform pickup of sound from all directions with no deterioration in frequency response
- Clean, clear reproduction with minimal ambient sound
- Low sensitivity to handling noise and stage vibrations
- Rugged, reliable construction
- Internal rubber shock isolation system
- Durable all-metal zinc case with rubberized black finish
- Lockable, silent on/off reed switch
- Frequency Response: 70 Hz to 15 kHz
- Impedance: 500-ohm
- Material: Zinc die cast
- Mic clip included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number HDO100
Product Name Bogen Handheld Public Address Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details