TelephoneStuff.com Siemon Patch Panels HD6

Description
The first patch panel to exceed category 6 connecting hardware specifications for all pair combinations up to 250 MHz. Features: - Universal wiring for both T568A and T568B applications> - FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant - 50 microinch gold plated contacts - Black anodized panels can be mounted directly to an EIA standard 19" relay rack or cabinet - Front surface is uninterrupted by screw heads for a clean appearance - Icon label holders and designation labels included - Pyramid wire entry system separates paired conductors when lacing cables to reduce installation time - Includes rear cable manager to properly guide cable to point of termination
Description
The first patch panel to exceed category 6 connecting hardware specifications for all pair combinations up to 250 MHz. Features: - Universal wiring for both T568A and T568B applications> - FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant - 50 microinch gold plated contacts - Black anodized panels can be mounted directly to an EIA standard 19" relay rack or cabinet - Front surface is uninterrupted by screw heads for a clean appearance - Icon label holders and designation labels included - Pyramid wire entry system separates paired conductors when lacing cables to reduce installation time - Includes rear cable manager to properly guide cable to point of termination

Suppliers

Company
Product
Description
Supplier Links
Siemon Patch Panels - HD6 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Patch Panels
HD6
Siemon Patch Panels HD6
The first patch panel to exceed category 6 connecting hardware specifications for all pair combinations up to 250 MHz. Features: - Universal wiring for both T568A and T568B applications> - FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant - 50 microinch gold plated contacts - Black anodized panels can be mounted directly to an EIA standard 19" relay rack or cabinet - Front surface is uninterrupted by screw heads for a clean appearance - Icon label holders and designation labels included - Pyramid wire entry system separates paired conductors when lacing cables to reduce installation time - Includes rear cable manager to properly guide cable to point of termination

The first patch panel to exceed category 6 connecting hardware specifications for all pair combinations up to 250 MHz.
Features:
- Universal wiring for both T568A and T568B applications>
- FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant
- 50 microinch gold plated contacts
- Black anodized panels can be mounted directly to an EIA standard 19" relay rack or cabinet
- Front surface is uninterrupted by screw heads for a clean appearance
- Icon label holders and designation labels included
- Pyramid wire entry system separates paired conductors when lacing cables to reduce installation time
- Includes rear cable manager to properly guide cable to point of termination

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number HD6
Product Name Siemon Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details