TelephoneStuff.com Siemon HD5 Screened Patch Panels HD5-S-24

Description
The HD5 screened patch panel provides a high density modular solution for termination of 4-pair screened (ScTP) cable. Features: - Provides transmission performance that meets category 5e system requirements - Fully compliant with shielding effectiveness as defined by the CENELEC and ISO/IEC standards - Pin technology allows the use of Siemon’s multi-pair impact tool to minimize termination time - Shield continuity can be achieved by using either ground clip or spade - Two ground lugs are provided (one on each side of panel) for attaching 4.115mm (6 AWG) ground wire to ground and connecting multiple panels together - Built-in cable management and strain relief are integrated on rear of panel - Optional rear cable management bracket is available to properly guide cables to and from the back side of panel - Designation labels, cable ties and mounting hardware are also included Notes: 1 RMS = 44.5mm (1.75 in.)
Description
The HD5 screened patch panel provides a high density modular solution for termination of 4-pair screened (ScTP) cable. Features: - Provides transmission performance that meets category 5e system requirements - Fully compliant with shielding effectiveness as defined by the CENELEC and ISO/IEC standards - Pin technology allows the use of Siemon’s multi-pair impact tool to minimize termination time - Shield continuity can be achieved by using either ground clip or spade - Two ground lugs are provided (one on each side of panel) for attaching 4.115mm (6 AWG) ground wire to ground and connecting multiple panels together - Built-in cable management and strain relief are integrated on rear of panel - Optional rear cable management bracket is available to properly guide cables to and from the back side of panel - Designation labels, cable ties and mounting hardware are also included Notes: 1 RMS = 44.5mm (1.75 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon HD5 Screened Patch Panels - HD5-S-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon HD5 Screened Patch Panels
HD5-S-24
Siemon HD5 Screened Patch Panels HD5-S-24
The HD5 screened patch panel provides a high density modular solution for termination of 4-pair screened (ScTP) cable. Features: - Provides transmission performance that meets category 5e system requirements - Fully compliant with shielding effectiveness as defined by the CENELEC and ISO/IEC standards - Pin technology allows the use of Siemon’s multi-pair impact tool to minimize termination time - Shield continuity can be achieved by using either ground clip or spade - Two ground lugs are provided (one on each side of panel) for attaching 4.115mm (6 AWG) ground wire to ground and connecting multiple panels together - Built-in cable management and strain relief are integrated on rear of panel - Optional rear cable management bracket is available to properly guide cables to and from the back side of panel - Designation labels, cable ties and mounting hardware are also included Notes: 1 RMS = 44.5mm (1.75 in.)

The HD5 screened patch panel provides a high density modular solution for termination of 4-pair screened (ScTP) cable.
Features:
- Provides transmission performance that meets category 5e system requirements
- Fully compliant with shielding effectiveness as defined by the CENELEC and ISO/IEC standards
- Pin technology allows the use of Siemon’s multi-pair impact tool to minimize termination time
- Shield continuity can be achieved by using either ground clip or spade
- Two ground lugs are provided (one on each side of panel) for attaching 4.115mm (6 AWG) ground wire to ground and connecting multiple panels together
- Built-in cable management and strain relief are integrated on rear of panel
- Optional rear cable management bracket is available to properly guide cables to and from the back side of panel
- Designation labels, cable ties and mounting hardware are also included
Notes: 1 RMS = 44.5mm (1.75 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number HD5-S-24
Product Name Siemon HD5 Screened Patch Panels
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details