TelephoneStuff.com Siemon HD5 Quick-Patch Panel HD5-QP-48

Description
HD5 Quick-Patch Panel provides a quick and easy Category 5e channel patching solution for 10/100BASE-T hubs with 25-pair connectors. Panel Features: - Rear connectors that are staggered to enable easy routing of 25-pair cable to the connection point - Rear metal enclosure that protects printed circuitry - Black anodized panel can be mounted directly to a standard 19" rack or cabinet with the included mounting hardware - Icon/label holders and designation labels (included) Returns and Cancellations: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
HD5 Quick-Patch Panel provides a quick and easy Category 5e channel patching solution for 10/100BASE-T hubs with 25-pair connectors. Panel Features: - Rear connectors that are staggered to enable easy routing of 25-pair cable to the connection point - Rear metal enclosure that protects printed circuitry - Black anodized panel can be mounted directly to a standard 19" rack or cabinet with the included mounting hardware - Icon/label holders and designation labels (included) Returns and Cancellations: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Siemon HD5 Quick-Patch Panel - HD5-QP-48 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon HD5 Quick-Patch Panel
HD5-QP-48
Siemon HD5 Quick-Patch Panel HD5-QP-48
HD5 Quick-Patch Panel provides a quick and easy Category 5e channel patching solution for 10/100BASE-T hubs with 25-pair connectors. Panel Features: - Rear connectors that are staggered to enable easy routing of 25-pair cable to the connection point - Rear metal enclosure that protects printed circuitry - Black anodized panel can be mounted directly to a standard 19" rack or cabinet with the included mounting hardware - Icon/label holders and designation labels (included) Returns and Cancellations: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

HD5 Quick-Patch Panel provides a quick and easy Category 5e channel patching solution for 10/100BASE-T hubs with 25-pair connectors.
Panel Features:
- Rear connectors that are staggered to enable easy routing of 25-pair cable to the connection point
- Rear metal enclosure that protects printed circuitry
- Black anodized panel can be mounted directly to a standard 19" rack or cabinet with the included mounting hardware
- Icon/label holders and designation labels (included)
Returns and Cancellations:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number HD5-QP-48
Product Name Siemon HD5 Quick-Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
48-Port 1U Rack-Mount High-Density UTP 110-Type Patch Panel, RJ45 Ethernet, 568B, Cat5/5e, TAA - N052-048-1U - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 48
Height in U 1
View Details
2 suppliers