TelephoneStuff.com Sennheiser HD 265 Dynamic Headphone HD265

Description
HD 265 Dynamic Headphone. The HD 265 Linear is a closed dynamic stereo headphone which satisfies professional demands. They are equally suitable for professional monitoring and for use with hi-fi systems where they ensure undisturbed enjoyment of music and fine reproduction of detail. Headphone Features: - Extremely lightweight aluminum voice coils for excellent transient response - Neodymium ferrous magnet systems ensure optimum sensitivity - Diffuse field equalized for unadulterated listening - Ergonomic design - Detachable kevlar enforced OFC copper cable, very low handling noise - Modular design ensures long service life - Frequency response: 10–25,000 Hz - Transducer: Dynamic, Closed - Nominal impedance: 150 Ω - Characteristic SPL at 1 kHz: 94 dB - Load rating: 200 mW - THD: - Ear coupling: Circumaural - Contact pressure: 3 N - Connector: 1/8" stereo mini jack plug with adapter to 1/4" stereo jack plug - Connection cable: 3 m, detachable dual-sided OFC copper cable
Description
HD 265 Dynamic Headphone. The HD 265 Linear is a closed dynamic stereo headphone which satisfies professional demands. They are equally suitable for professional monitoring and for use with hi-fi systems where they ensure undisturbed enjoyment of music and fine reproduction of detail. Headphone Features: - Extremely lightweight aluminum voice coils for excellent transient response - Neodymium ferrous magnet systems ensure optimum sensitivity - Diffuse field equalized for unadulterated listening - Ergonomic design - Detachable kevlar enforced OFC copper cable, very low handling noise - Modular design ensures long service life - Frequency response: 10–25,000 Hz - Transducer: Dynamic, Closed - Nominal impedance: 150 Ω - Characteristic SPL at 1 kHz: 94 dB - Load rating: 200 mW - THD: - Ear coupling: Circumaural - Contact pressure: 3 N - Connector: 1/8" stereo mini jack plug with adapter to 1/4" stereo jack plug - Connection cable: 3 m, detachable dual-sided OFC copper cable

Suppliers

Company
Product
Description
Supplier Links
Sennheiser HD 265 Dynamic Headphone - HD265 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser HD 265 Dynamic Headphone
HD265
Sennheiser HD 265 Dynamic Headphone HD265
HD 265 Dynamic Headphone. The HD 265 Linear is a closed dynamic stereo headphone which satisfies professional demands. They are equally suitable for professional monitoring and for use with hi-fi systems where they ensure undisturbed enjoyment of music and fine reproduction of detail. Headphone Features: - Extremely lightweight aluminum voice coils for excellent transient response - Neodymium ferrous magnet systems ensure optimum sensitivity - Diffuse field equalized for unadulterated listening - Ergonomic design - Detachable kevlar enforced OFC copper cable, very low handling noise - Modular design ensures long service life - Frequency response: 10–25,000 Hz - Transducer: Dynamic, Closed - Nominal impedance: 150 Ω - Characteristic SPL at 1 kHz: 94 dB - Load rating: 200 mW - THD: - Ear coupling: Circumaural - Contact pressure: 3 N - Connector: 1/8" stereo mini jack plug with adapter to 1/4" stereo jack plug - Connection cable: 3 m, detachable dual-sided OFC copper cable

HD 265 Dynamic Headphone. The HD 265 Linear is a closed dynamic stereo headphone which satisfies professional demands.
They are equally suitable for professional monitoring and for use with hi-fi systems where they ensure undisturbed enjoyment of music and fine reproduction of detail.
Headphone Features:
- Extremely lightweight aluminum voice coils for excellent transient response
- Neodymium ferrous magnet systems ensure optimum sensitivity
- Diffuse field equalized for unadulterated listening
- Ergonomic design
- Detachable kevlar enforced OFC copper cable, very low handling noise
- Modular design ensures long service life
- Frequency response: 10–25,000 Hz
- Transducer: Dynamic, Closed
- Nominal impedance: 150 Ω
- Characteristic SPL at 1 kHz: 94 dB
- Load rating: 200 mW
- THD:
- Ear coupling: Circumaural
- Contact pressure: 3 N
- Connector: 1/8" stereo mini jack plug with adapter
to 1/4" stereo jack plug
- Connection cable: 3 m, detachable dual-sided OFC copper cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number HD265
Product Name Sennheiser HD 265 Dynamic Headphone
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
I-202 Slim-Line Speaker/Mic. with angle connector for ICOM - I-202 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details