TelephoneStuff.com Bogen Professional Instrument Microphone HCU350

Description
Bogen Professional Instrument Microphone is a brilliant accurate sound with minimum ambient noise. High signal-to-noise ratio for rich recorded sound. Suitable for reinforcement applications with strings, wood-winds, acoustic pianos, bass, and as an overhead microphone for drums and cymbals. Features: - Cardioid pickup pattern - Back electret condenser element - Phantom power operated (9-52V DC) - 60-ohm impedance - Frequency response range of 30 Hz - 20 kHz - Sensitivity of -56 dB +/- 3dB - Mechanically sound, stable construction; includes mic clip and windscreen - Rubberized black finish
Description
Bogen Professional Instrument Microphone is a brilliant accurate sound with minimum ambient noise. High signal-to-noise ratio for rich recorded sound. Suitable for reinforcement applications with strings, wood-winds, acoustic pianos, bass, and as an overhead microphone for drums and cymbals. Features: - Cardioid pickup pattern - Back electret condenser element - Phantom power operated (9-52V DC) - 60-ohm impedance - Frequency response range of 30 Hz - 20 kHz - Sensitivity of -56 dB +/- 3dB - Mechanically sound, stable construction; includes mic clip and windscreen - Rubberized black finish

Suppliers

Company
Product
Description
Supplier Links
Bogen Professional Instrument Microphone - HCU350 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Professional Instrument Microphone
HCU350
Bogen Professional Instrument Microphone HCU350
Bogen Professional Instrument Microphone is a brilliant accurate sound with minimum ambient noise. High signal-to-noise ratio for rich recorded sound. Suitable for reinforcement applications with strings, wood-winds, acoustic pianos, bass, and as an overhead microphone for drums and cymbals. Features: - Cardioid pickup pattern - Back electret condenser element - Phantom power operated (9-52V DC) - 60-ohm impedance - Frequency response range of 30 Hz - 20 kHz - Sensitivity of -56 dB +/- 3dB - Mechanically sound, stable construction; includes mic clip and windscreen - Rubberized black finish

Bogen Professional Instrument Microphone is a brilliant accurate sound with minimum ambient noise. High signal-to-noise ratio for rich recorded sound. Suitable for reinforcement applications with strings, wood-winds, acoustic pianos, bass, and as an overhead microphone for drums and cymbals.
Features:
- Cardioid pickup pattern
- Back electret condenser element
- Phantom power operated (9-52V DC)
- 60-ohm impedance
- Frequency response range of 30 Hz - 20 kHz
- Sensitivity of -56 dB +/- 3dB
- Mechanically sound, stable construction; includes mic clip and windscreen
- Rubberized black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number HCU350
Product Name Bogen Professional Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details