TelephoneStuff.com Hubbell Mobile Base for Premise Network and Server Cabinets H1KMB

Description
Mobile base for premise network and server Cabinets. Bolts to the bottom of premise networking and server cabinets. Features: - Pre-assembled - Feet to level cabinet and lock in place - Material: 16 ga. steel - Finish: Durable black, powder coat - Weight capacity: 1,000 lbs - Screw style: #12-24 - Dimensions: 2.97”H x 21.75”W x 31.75”D - 1 base - 4 swivel casters - 4 adjustable feet - 1 kit mounting hardware
Description
Mobile base for premise network and server Cabinets. Bolts to the bottom of premise networking and server cabinets. Features: - Pre-assembled - Feet to level cabinet and lock in place - Material: 16 ga. steel - Finish: Durable black, powder coat - Weight capacity: 1,000 lbs - Screw style: #12-24 - Dimensions: 2.97”H x 21.75”W x 31.75”D - 1 base - 4 swivel casters - 4 adjustable feet - 1 kit mounting hardware

Suppliers

Company
Product
Description
Supplier Links
Hubbell Mobile Base for Premise Network and Server Cabinets - H1KMB - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Mobile Base for Premise Network and Server Cabinets
H1KMB
Hubbell Mobile Base for Premise Network and Server Cabinets H1KMB
Mobile base for premise network and server Cabinets. Bolts to the bottom of premise networking and server cabinets. Features: - Pre-assembled - Feet to level cabinet and lock in place - Material: 16 ga. steel - Finish: Durable black, powder coat - Weight capacity: 1,000 lbs - Screw style: #12-24 - Dimensions: 2.97”H x 21.75”W x 31.75”D - 1 base - 4 swivel casters - 4 adjustable feet - 1 kit mounting hardware

Mobile base for premise network and server Cabinets. Bolts to the bottom of premise networking and
server cabinets.
Features:
- Pre-assembled
- Feet to level cabinet and lock in place
- Material: 16 ga. steel
- Finish: Durable black, powder coat
- Weight capacity: 1,000 lbs
- Screw style: #12-24
- Dimensions: 2.97”H x 21.75”W x 31.75”D
- 1 base
- 4 swivel casters
- 4 adjustable feet
- 1 kit mounting hardware

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number H1KMB
Product Name Hubbell Mobile Base for Premise Network and Server Cabinets
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179870 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 9.06 inch (230 mm)
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details