TelephoneStuff.com Hubbell Open Frame Server Cabinets H1F

Description
Open frame server cabinet. Features: - Open 4-Post frame - Accepts many cable management options: NEXTFRAME Vertical Organizers, Spools, Rings and Gates - Material: 14 gauge welded steel construction - Rail material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs - Screw style: #12-24
Description
Open frame server cabinet. Features: - Open 4-Post frame - Accepts many cable management options: NEXTFRAME Vertical Organizers, Spools, Rings and Gates - Material: 14 gauge welded steel construction - Rail material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs - Screw style: #12-24

Suppliers

Company
Product
Description
Supplier Links
Hubbell Open Frame Server Cabinets - H1F - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Open Frame Server Cabinets
H1F
Hubbell Open Frame Server Cabinets H1F
Open frame server cabinet. Features: - Open 4-Post frame - Accepts many cable management options: NEXTFRAME Vertical Organizers, Spools, Rings and Gates - Material: 14 gauge welded steel construction - Rail material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs - Screw style: #12-24

Open frame server cabinet.
Features:
- Open 4-Post frame
- Accepts many cable management options: NEXTFRAME Vertical Organizers, Spools, Rings and Gates
- Material: 14 gauge welded steel construction
- Rail material: 11 gauge steel
- Finish: durable, powder coat
- Static weight capacity: 800 lbs
- Screw style: #12-24

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number H1F
Product Name Hubbell Open Frame Server Cabinets
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.31 inch (465 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details