TelephoneStuff.com Astatic Lecturn/Podium Shock Mount GSM-1

Description
The GSM-1 is a high performance lecturn/podium shock isolation mount for mini gooseneck microphones that works with any mini gooseneck equipped with a 3-pin male XLR connector. It provides over 20 dB reduction of transmitted impact and surface noise, and its dual point INR suspension provides superior shock isolation. It also includes 6' of balanced line cable with unterminated end.
Description
The GSM-1 is a high performance lecturn/podium shock isolation mount for mini gooseneck microphones that works with any mini gooseneck equipped with a 3-pin male XLR connector. It provides over 20 dB reduction of transmitted impact and surface noise, and its dual point INR suspension provides superior shock isolation. It also includes 6' of balanced line cable with unterminated end.

Suppliers

Company
Product
Description
Supplier Links
Astatic Lecturn/Podium Shock Mount - GSM-1 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Lecturn/Podium Shock Mount
GSM-1
Astatic Lecturn/Podium Shock Mount GSM-1
The GSM-1 is a high performance lecturn/podium shock isolation mount for mini gooseneck microphones that works with any mini gooseneck equipped with a 3-pin male XLR connector. It provides over 20 dB reduction of transmitted impact and surface noise, and its dual point INR suspension provides superior shock isolation. It also includes 6' of balanced line cable with unterminated end.

The GSM-1 is a high performance lecturn/podium shock isolation mount for mini gooseneck microphones that works with any mini gooseneck equipped with a 3-pin male XLR connector. It provides over 20 dB reduction of transmitted impact and surface noise, and its dual point INR suspension provides superior shock isolation. It also includes 6' of balanced line cable with unterminated end.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number GSM-1
Product Name Astatic Lecturn/Podium Shock Mount
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers