The GN 9120 is a wireless headset that works the way today’s in-office professionals work. Offering an unbeatable range of personal mobility in the office, a robust talk time and a host of innovative features and benefits, the revolutionary GN 9120 Headset will give complete wireless freedom in the office.
Wireless Headset Features:
- 100’ (30m) range to work your way
- Up to 4 hours of talk time for calling convenience
- Digital 2.4 GHz transmissions for superior sound quality
- Sleek and lightweight for easy-to-wear comfort
- Two wearing styles (over-head and on-ear) for personalized comfort
- Multi-layered security system for secure conversations
- Compatible with LR version
- Truly wireless headset
- Robust talk time and unbeatable range
- All calls are protected by 64-bit encryption
- Crystal clear, fully secure communications
- Unique conference calling feature
- On-the-ear/over the-head convertibility
- Works with most corded telephones (including multi-line PBX)
- Available with Remote Handset Lifter that allows for answer and end calls from your wireless headset with a one button operation - the lifter senses the magnetic field the speaker generates when your phone rings, meaning you'll never miss a call or be signaled when there isn’t a call
Available Headset Model:
- Flex Boom:
- FlexBoom with Noise-canceling microphone, for noisy environments
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | GN9120 |
| Product Name | GN Netcom GN 9120 Wireless Headset System |
| Type | Wireless |