TelephoneStuff.com Astatic Astatic GNVP Series Miniature Goosenecks GN10VP

Description
The GNVP is a series of continuously-variabl e pattern, quick-mount, miniature-gooseneck condenser microphones designed primarily for speech and vocal pickup. Special attention has been taken to design the GNVP series with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices. GNVP Miniature Gooseneck Features: - RF (radio frequency) resistant architecture - Status indicator LED - Status LED (defeatable) - Controls secured within the XLR housing - Available in three lengths (10", 15" & 20") - Integrated hi-pass filter for elimination of unwanted low frequencies - Non-reflective matte-black finish - Included shock mount (approx. 20dB noise isolation) - Included XLR-F type locking flange mount - Included windscreen
Description
The GNVP is a series of continuously-variabl e pattern, quick-mount, miniature-gooseneck condenser microphones designed primarily for speech and vocal pickup. Special attention has been taken to design the GNVP series with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices. GNVP Miniature Gooseneck Features: - RF (radio frequency) resistant architecture - Status indicator LED - Status LED (defeatable) - Controls secured within the XLR housing - Available in three lengths (10", 15" & 20") - Integrated hi-pass filter for elimination of unwanted low frequencies - Non-reflective matte-black finish - Included shock mount (approx. 20dB noise isolation) - Included XLR-F type locking flange mount - Included windscreen

Suppliers

Company
Product
Description
Supplier Links
Astatic Astatic GNVP Series Miniature Goosenecks - GN10VP - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Astatic GNVP Series Miniature Goosenecks
GN10VP
Astatic Astatic GNVP Series Miniature Goosenecks GN10VP
The GNVP is a series of continuously-variabl e pattern, quick-mount, miniature-gooseneck condenser microphones designed primarily for speech and vocal pickup. Special attention has been taken to design the GNVP series with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices. GNVP Miniature Gooseneck Features: - RF (radio frequency) resistant architecture - Status indicator LED - Status LED (defeatable) - Controls secured within the XLR housing - Available in three lengths (10", 15" & 20") - Integrated hi-pass filter for elimination of unwanted low frequencies - Non-reflective matte-black finish - Included shock mount (approx. 20dB noise isolation) - Included XLR-F type locking flange mount - Included windscreen

The GNVP is a series of continuously-variable pattern, quick-mount, miniature-gooseneck condenser microphones designed primarily for speech and vocal pickup. Special attention has been taken to design the GNVP series with improved RF immunity to greatly reduce susceptibility to radio interference from GSM based cell phones, PDA/cell phones with walkie-talkie capability and other similar devices.
GNVP Miniature Gooseneck Features:
- RF (radio frequency) resistant architecture
- Status indicator LED
- Status LED (defeatable)
- Controls secured within the XLR housing
- Available in three lengths (10", 15" & 20")
- Integrated hi-pass filter for elimination of unwanted
low frequencies
- Non-reflective matte-black finish
- Included shock mount (approx. 20dB noise isolation)
- Included XLR-F type locking flange mount
- Included windscreen

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number GN10VP
Product Name Astatic Astatic GNVP Series Miniature Goosenecks
Features Wind Screen
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers