TelephoneStuff.com Chatsworth Products GlobalFrame Standard Cabinet System GF-1A200

Description
GlobalFrame Standard Cabinet System supports front-to-rear airflow in traditional hot aisle/cold aisle or enclosed aisle applications. Features: - Supports front-to-rear airflow for hot aisle/cold aisle or enclosed aisle environments - Solid top panel with four large knockouts for cable access and a double (vertically split) perforated metal rear door for easy access to equipment - Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves - Welded and bolted steel four-post frame - Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters - Available Height: - 79.3" - 84.5" - 89.8" - Available Width: - 23.6" - 29.5" - Available Depth: - 39.4" - 41.3" - 47.2" - Available Side Panel Options: - No Sides - One Side - Two Sides Package Contains: - (1) Steel Four-Post Frame - (2) Pairs of Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Double Perforated Metal Rear Door with Standard Top Panel - (1) Keyed Locks - (1) Swing Handle Latches
Description
GlobalFrame Standard Cabinet System supports front-to-rear airflow in traditional hot aisle/cold aisle or enclosed aisle applications. Features: - Supports front-to-rear airflow for hot aisle/cold aisle or enclosed aisle environments - Solid top panel with four large knockouts for cable access and a double (vertically split) perforated metal rear door for easy access to equipment - Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves - Welded and bolted steel four-post frame - Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters - Available Height: - 79.3" - 84.5" - 89.8" - Available Width: - 23.6" - 29.5" - Available Depth: - 39.4" - 41.3" - 47.2" - Available Side Panel Options: - No Sides - One Side - Two Sides Package Contains: - (1) Steel Four-Post Frame - (2) Pairs of Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Double Perforated Metal Rear Door with Standard Top Panel - (1) Keyed Locks - (1) Swing Handle Latches

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products GlobalFrame Standard Cabinet System - GF-1A200 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products GlobalFrame Standard Cabinet System
GF-1A200
Chatsworth Products GlobalFrame Standard Cabinet System GF-1A200
GlobalFrame Standard Cabinet System supports front-to-rear airflow in traditional hot aisle/cold aisle or enclosed aisle applications. Features: - Supports front-to-rear airflow for hot aisle/cold aisle or enclosed aisle environments - Solid top panel with four large knockouts for cable access and a double (vertically split) perforated metal rear door for easy access to equipment - Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves - Welded and bolted steel four-post frame - Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters - Available Height: - 79.3" - 84.5" - 89.8" - Available Width: - 23.6" - 29.5" - Available Depth: - 39.4" - 41.3" - 47.2" - Available Side Panel Options: - No Sides - One Side - Two Sides Package Contains: - (1) Steel Four-Post Frame - (2) Pairs of Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Double Perforated Metal Rear Door with Standard Top Panel - (1) Keyed Locks - (1) Swing Handle Latches

GlobalFrame Standard Cabinet System supports front-to-rear airflow in traditional hot aisle/cold aisle or enclosed aisle applications.
Features:
- Supports front-to-rear airflow for hot aisle/cold aisle or enclosed aisle environments
- Solid top panel with four large knockouts for cable
access and a double (vertically split) perforated metal rear door for easy access to equipment
- Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves
- Welded and bolted steel four-post frame
- Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters
- Available Height:
- 79.3"
- 84.5"
- 89.8"
- Available Width:
- 23.6"
- 29.5"
- Available Depth:
- 39.4"
- 41.3"
- 47.2"
- Available Side Panel Options:
- No Sides
- One Side
- Two Sides
Package Contains:
- (1) Steel Four-Post Frame
- (2) Pairs of Equipment Mounting Rails
- (1) Factory Installed Grounding/Bonding System
- (1) Leveling Feet and Casters
- (1) Floor Attachment Brackets
- (1) Perforated Metal Front Door
- (1) Baying Kit for 600 mm and 24” Tile Spacing
- (1) Double Perforated Metal Rear Door with Standard Top Panel
- (1) Keyed Locks
- (1) Swing Handle Latches

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number GF-1A200
Product Name Chatsworth Products GlobalFrame Standard Cabinet System
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Punching tool storage - N5PAEG-3001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details