TelephoneStuff.com General Electric Spacemaker Cordless Phone GE-26976GE1

Description
This 900MHz cordless phone features no-jack technology that allows you to place it in a room that does not have a phone jack. The spacesaving design of the base unit mounts under a cabinet and transmits the signal to the phone. Base unit includes an AM/FM Clock Radio so you can listen to your favorite music while working. 900MHz technology with 40-channel auto scan automatically selects the clearest channel and provides cordless convenience with clear reception and excellent range. Crystal Clear Sound with Compandor Technology improves sound quality by helping to reduce background noise. Features: - Auto scan - Battery low indicator - Call conferencing - Channel selection - Crystal Clear with Compandor Technology - 40 channels - Digital security system - Digital timer on handset - Flash/mute/dial-back functions - Handset volume control - Headset jack - Hearing aid compatible - Membrane keypad - Lighted LCD - 10# memory dialing - No-jack technology - One-touch redial - Ringer control (on/off) - Temporary tone - Three-line LCD - Tone feedback - Call-waiting caller ID on base and handset - AM/FM clock radio with presets - Up to 14 minutes record time - Voice menu system - Digital recording technology - Remote message retrieval - Message power failure protection - Voice time/day stamp - Digital numeric message counter: LCD - Call screening - Speakerphone with volume control - Dial in base - Line/handset-in-use LED - Page/Find
Description
This 900MHz cordless phone features no-jack technology that allows you to place it in a room that does not have a phone jack. The spacesaving design of the base unit mounts under a cabinet and transmits the signal to the phone. Base unit includes an AM/FM Clock Radio so you can listen to your favorite music while working. 900MHz technology with 40-channel auto scan automatically selects the clearest channel and provides cordless convenience with clear reception and excellent range. Crystal Clear Sound with Compandor Technology improves sound quality by helping to reduce background noise. Features: - Auto scan - Battery low indicator - Call conferencing - Channel selection - Crystal Clear with Compandor Technology - 40 channels - Digital security system - Digital timer on handset - Flash/mute/dial-back functions - Handset volume control - Headset jack - Hearing aid compatible - Membrane keypad - Lighted LCD - 10# memory dialing - No-jack technology - One-touch redial - Ringer control (on/off) - Temporary tone - Three-line LCD - Tone feedback - Call-waiting caller ID on base and handset - AM/FM clock radio with presets - Up to 14 minutes record time - Voice menu system - Digital recording technology - Remote message retrieval - Message power failure protection - Voice time/day stamp - Digital numeric message counter: LCD - Call screening - Speakerphone with volume control - Dial in base - Line/handset-in-use LED - Page/Find

Suppliers

Company
Product
Description
Supplier Links
General Electric Spacemaker Cordless Phone - GE-26976GE1 - TelephoneStuff.com
Huntington Beach, CA, USA
General Electric Spacemaker Cordless Phone
GE-26976GE1
General Electric Spacemaker Cordless Phone GE-26976GE1
This 900MHz cordless phone features no-jack technology that allows you to place it in a room that does not have a phone jack. The spacesaving design of the base unit mounts under a cabinet and transmits the signal to the phone. Base unit includes an AM/FM Clock Radio so you can listen to your favorite music while working. 900MHz technology with 40-channel auto scan automatically selects the clearest channel and provides cordless convenience with clear reception and excellent range. Crystal Clear Sound with Compandor Technology improves sound quality by helping to reduce background noise. Features: - Auto scan - Battery low indicator - Call conferencing - Channel selection - Crystal Clear with Compandor Technology - 40 channels - Digital security system - Digital timer on handset - Flash/mute/dial-back functions - Handset volume control - Headset jack - Hearing aid compatible - Membrane keypad - Lighted LCD - 10# memory dialing - No-jack technology - One-touch redial - Ringer control (on/off) - Temporary tone - Three-line LCD - Tone feedback - Call-waiting caller ID on base and handset - AM/FM clock radio with presets - Up to 14 minutes record time - Voice menu system - Digital recording technology - Remote message retrieval - Message power failure protection - Voice time/day stamp - Digital numeric message counter: LCD - Call screening - Speakerphone with volume control - Dial in base - Line/handset-in-use LED - Page/Find

This 900MHz cordless phone features no-jack technology that allows you to place it in a room that does not have a phone jack. The spacesaving design of the base unit mounts under a cabinet and transmits the signal to the phone. Base unit includes an AM/FM Clock Radio so you can listen to your favorite music while working. 900MHz technology with 40-channel auto scan automatically selects the clearest channel and provides cordless convenience with clear reception and excellent range. Crystal Clear Sound with Compandor Technology improves sound quality by helping to reduce background noise.
Features:
- Auto scan
- Battery low indicator
- Call conferencing
- Channel selection
- Crystal Clear with Compandor Technology
- 40 channels
- Digital security system
- Digital timer on handset
- Flash/mute/dial-back functions
- Handset volume control
- Headset jack
- Hearing aid compatible
- Membrane keypad
- Lighted LCD
- 10# memory dialing
- No-jack technology
- One-touch redial
- Ringer control (on/off)
- Temporary tone
- Three-line LCD
- Tone feedback
- Call-waiting caller ID on base and handset
- AM/FM clock radio with presets
- Up to 14 minutes record time
- Voice menu system
- Digital recording technology
- Remote message retrieval
- Message power failure protection
- Voice time/day stamp
- Digital numeric message counter: LCD
- Call screening
- Speakerphone with volume control
- Dial in base
- Line/handset-in-use LED
- Page/Find

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GE-26976GE1
Product Name General Electric Spacemaker Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details