TelephoneStuff.com Allen Tel Outdoor Speakerphone with Automatic Dialer GB97SND

Description
Outdoor Speakerphone with Automatic Dialer is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Outdoor Speakerphone Features: - Weather Resistant Housing die cast Aluminum Housing - Speakerphone with programmable Single Number Dialer - Push Button on/off Operation - Field programmable memory - Not recommended for temperatures below 5 Degrees Fahrenheit - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Outdoor Speakerphone with Automatic Dialer is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Outdoor Speakerphone Features: - Weather Resistant Housing die cast Aluminum Housing - Speakerphone with programmable Single Number Dialer - Push Button on/off Operation - Field programmable memory - Not recommended for temperatures below 5 Degrees Fahrenheit - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Outdoor Speakerphone with Automatic Dialer - GB97SND - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Outdoor Speakerphone with Automatic Dialer
GB97SND
Allen Tel Outdoor Speakerphone with Automatic Dialer GB97SND
Outdoor Speakerphone with Automatic Dialer is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Outdoor Speakerphone Features: - Weather Resistant Housing die cast Aluminum Housing - Speakerphone with programmable Single Number Dialer - Push Button on/off Operation - Field programmable memory - Not recommended for temperatures below 5 Degrees Fahrenheit - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Outdoor Speakerphone with Automatic Dialer is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Outdoor Speakerphone Features:
- Weather Resistant Housing die cast Aluminum Housing
- Speakerphone with programmable Single Number Dialer
- Push Button on/off Operation
- Field programmable memory
- Not recommended for temperatures below 5 Degrees Fahrenheit
- Custom built to order
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Door Lock Options:
- Plastic Push Latch (Always Unlocked)
- Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked)
- Metal Push Latch with Metal Keys (Always Locked)
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB97SND
Product Name Allen Tel Outdoor Speakerphone with Automatic Dialer
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details