TelephoneStuff.com Allen Tel Outdoor Speakerphone with No Dial Pad GB97NXX

Description
Outdoor Speakerphone with No Dial Pad is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Outdoor Speakerphone Features: - Weather Resistant Housing die cast Aluminum Housing - Outdoor Speakerphone - No Dial - 2-Minute Auto Disconnect - Momentary Push to Operate Switch - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Outdoor Speakerphone with No Dial Pad is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Outdoor Speakerphone Features: - Weather Resistant Housing die cast Aluminum Housing - Outdoor Speakerphone - No Dial - 2-Minute Auto Disconnect - Momentary Push to Operate Switch - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Outdoor Speakerphone with No Dial Pad - GB97NXX - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Outdoor Speakerphone with No Dial Pad
GB97NXX
Allen Tel Outdoor Speakerphone with No Dial Pad GB97NXX
Outdoor Speakerphone with No Dial Pad is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Outdoor Speakerphone Features: - Weather Resistant Housing die cast Aluminum Housing - Outdoor Speakerphone - No Dial - 2-Minute Auto Disconnect - Momentary Push to Operate Switch - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Outdoor Speakerphone with No Dial Pad is housed in a Weather Resistant Enclosure that is constructed of die cast Aluminum and electrostatically deposited Enamel Finish. Particularly suited for use on College Campuses, Airports, Parking Garages, and Industrial Locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Outdoor Speakerphone Features:
- Weather Resistant Housing die cast Aluminum Housing
- Outdoor Speakerphone
- No Dial
- 2-Minute Auto Disconnect
- Momentary Push to Operate Switch
- Custom built to order
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Door Lock Options:
- Plastic Push Latch (Always Unlocked)
- Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked)
- Metal Push Latch with Metal Keys (Always Locked)
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB97NXX
Product Name Allen Tel Outdoor Speakerphone with No Dial Pad
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details