TelephoneStuff.com Allen Tel Outdoor Speakerphone with Tone Dial GB97DXX

Description
Outdoor Speakerphone with Tone Dial housings are constructed of die cast aluminum and electrostatically deposited enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Speakerphone Features: - Weather resistant Housing with either push Latch or push Key Lock - Outdoor Speakerphone - Tone Dial - "Push to Operate" Switch - 2-Minute Disconnect - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Dial Pad: - Plastic - Metal - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Outdoor Speakerphone with Tone Dial housings are constructed of die cast aluminum and electrostatically deposited enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Speakerphone Features: - Weather resistant Housing with either push Latch or push Key Lock - Outdoor Speakerphone - Tone Dial - "Push to Operate" Switch - 2-Minute Disconnect - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Dial Pad: - Plastic - Metal - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Outdoor Speakerphone with Tone Dial - GB97DXX - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Outdoor Speakerphone with Tone Dial
GB97DXX
Allen Tel Outdoor Speakerphone with Tone Dial GB97DXX
Outdoor Speakerphone with Tone Dial housings are constructed of die cast aluminum and electrostatically deposited enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Speakerphone Features: - Weather resistant Housing with either push Latch or push Key Lock - Outdoor Speakerphone - Tone Dial - "Push to Operate" Switch - 2-Minute Disconnect - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Dial Pad: - Plastic - Metal - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Outdoor Speakerphone with Tone Dial housings are constructed of die cast aluminum and electrostatically deposited enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Speakerphone Features:
- Weather resistant Housing with either push Latch or push Key Lock
- Outdoor Speakerphone
- Tone Dial
- "Push to Operate" Switch
- 2-Minute Disconnect
- Custom built to order
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Door Lock Options:
- Plastic Push Latch (Always Unlocked)
- Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked)
- Metal Push Latch with Metal Keys (Always Locked)
- Dial Pad:
- Plastic
- Metal
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB97DXX
Product Name Allen Tel Outdoor Speakerphone with Tone Dial
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details