TelephoneStuff.com Allen Tel Single Line Phone with Automatic Dialer GB90VS

Description
Single Line Phone with Automatic Dialer is a programmable single number dialer phone enclosed in a weather resistant housing. Particularly suited for use on college campuses as well as airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Single Line Phone Features: - Constructed of Die Cast Aluminum - Spade to modular 1' Cord is included - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Single Line Phone with Automatic Dialer is a programmable single number dialer phone enclosed in a weather resistant housing. Particularly suited for use on college campuses as well as airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Single Line Phone Features: - Constructed of Die Cast Aluminum - Spade to modular 1' Cord is included - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Single Line Phone with Automatic Dialer - GB90VS - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Single Line Phone with Automatic Dialer
GB90VS
Allen Tel Single Line Phone with Automatic Dialer GB90VS
Single Line Phone with Automatic Dialer is a programmable single number dialer phone enclosed in a weather resistant housing. Particularly suited for use on college campuses as well as airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Single Line Phone Features: - Constructed of Die Cast Aluminum - Spade to modular 1' Cord is included - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Single Line Phone with Automatic Dialer is a programmable single number dialer phone enclosed in a weather resistant housing. Particularly suited for use on college campuses as well as airports, parking garages, and industrial locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Single Line Phone Features:
- Constructed of Die Cast Aluminum
- Spade to modular 1' Cord is included
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Handset Cord:
- 6' Coiled
- 14" Armored
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Door Lock Options:
- Plastic Push Latch (Always Unlocked)
- Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked)
- Metal Push Latch with Metal Keys (Always Locked)
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB90VS
Product Name Allen Tel Single Line Phone with Automatic Dialer
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details