TelephoneStuff.com Allen Tel Ten Number Auto Dialer Telephone with Dial Pad GB90VB

Description
Ten Number Auto Dialer Telephone with Dial Pad has a weather resistant housing constructed of Die Cast Aluminum with gaskets electrostatically deposited tough enamel finish. Particularly suited for use on college campuses, airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Ten Number Auto Dialer Telephone Features: - Weather resistant Die Cast Aluminum Housing - Not recommended for Temperatures below 5 Degrees Farenheit - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Ten Number Auto Dialer Telephone with Dial Pad has a weather resistant housing constructed of Die Cast Aluminum with gaskets electrostatically deposited tough enamel finish. Particularly suited for use on college campuses, airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Ten Number Auto Dialer Telephone Features: - Weather resistant Die Cast Aluminum Housing - Not recommended for Temperatures below 5 Degrees Farenheit - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Ten Number Auto Dialer Telephone with Dial Pad - GB90VB - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Ten Number Auto Dialer Telephone with Dial Pad
GB90VB
Allen Tel Ten Number Auto Dialer Telephone with Dial Pad GB90VB
Ten Number Auto Dialer Telephone with Dial Pad has a weather resistant housing constructed of Die Cast Aluminum with gaskets electrostatically deposited tough enamel finish. Particularly suited for use on college campuses, airports, parking garages, and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Ten Number Auto Dialer Telephone Features: - Weather resistant Die Cast Aluminum Housing - Not recommended for Temperatures below 5 Degrees Farenheit - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Ten Number Auto Dialer Telephone with Dial Pad has a weather resistant housing constructed of Die Cast Aluminum with gaskets electrostatically deposited tough enamel finish. Particularly suited for use on college campuses, airports, parking garages, and industrial locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Ten Number Auto Dialer Telephone Features:
- Weather resistant Die Cast Aluminum Housing
- Not recommended for Temperatures below 5 Degrees Farenheit
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Handset Cord:
- 6' Coiled
- 14" Armored
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Door Lock Options:
- Plastic Push Latch (Always Unlocked)
- Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked)
- Metal Push Latch with Metal Keys (Always Locked)
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB90VB
Product Name Allen Tel Ten Number Auto Dialer Telephone with Dial Pad
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details