TelephoneStuff.com Allen Tel Single Line Phone with No Dial Pad - ADA.. GB70VNXX

Description
Single Line Phone with No Dial Pad - ADA Compliant is constructed of Die Cast Aluminum and electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Single Line Phone Features: - Handset with 29" Armored Cord - Spring loaded Door - Braille Labels - ID Tones - 2 LED Lamps to indicate "ON and "HELP ON THE WAY" - Amplified Receiver - Weather resistant housing constructed of die cast aluminum and electrostatically deposited tough enamel finish - Push latch may be disengaged in order to meet local ADA requirements - Includes door gaskets for weather resistant closure - Speakerphone - No Dial - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Single Line Phone with No Dial Pad - ADA Compliant is constructed of Die Cast Aluminum and electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Single Line Phone Features: - Handset with 29" Armored Cord - Spring loaded Door - Braille Labels - ID Tones - 2 LED Lamps to indicate "ON and "HELP ON THE WAY" - Amplified Receiver - Weather resistant housing constructed of die cast aluminum and electrostatically deposited tough enamel finish - Push latch may be disengaged in order to meet local ADA requirements - Includes door gaskets for weather resistant closure - Speakerphone - No Dial - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Single Line Phone with No Dial Pad - ADA.. - GB70VNXX - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Single Line Phone with No Dial Pad - ADA..
GB70VNXX
Allen Tel Single Line Phone with No Dial Pad - ADA.. GB70VNXX
Single Line Phone with No Dial Pad - ADA Compliant is constructed of Die Cast Aluminum and electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Single Line Phone Features: - Handset with 29" Armored Cord - Spring loaded Door - Braille Labels - ID Tones - 2 LED Lamps to indicate "ON and "HELP ON THE WAY" - Amplified Receiver - Weather resistant housing constructed of die cast aluminum and electrostatically deposited tough enamel finish - Push latch may be disengaged in order to meet local ADA requirements - Includes door gaskets for weather resistant closure - Speakerphone - No Dial - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Custom built to order - Available Colors: - Black - Red - Yellow - Gray - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Single Line Phone with No Dial Pad - ADA Compliant is constructed of Die Cast Aluminum and electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations.
Single Line Phone Features:
- Handset with 29" Armored Cord
- Spring loaded Door
- Braille Labels
- ID Tones
- 2 LED Lamps to indicate "ON and "HELP ON THE WAY"
- Amplified Receiver
- Weather resistant housing constructed of die cast aluminum and electrostatically deposited tough enamel finish
- Push latch may be disengaged in order to meet local ADA requirements
- Includes door gaskets for weather resistant closure
- Speakerphone
- No Dial
- Can be used with auto ring down circuits to connect caller to the Emergency Operator
- Custom built to order
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB70VNXX
Product Name Allen Tel Single Line Phone with No Dial Pad - ADA..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details