TelephoneStuff.com Allen Tel Single Line Phone with Automatic.. GB59VS

Description
Single Line Phone with Automatic Dialer/Stainless Steel Hasp has a housing that is constructed of die cast aluminum and electrostatically deposited with tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Single Line Phone Features: - Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock - Single-Line Telephone - Field programmable memory locations with ability to auto dial prior to, or after, Dial Pad usage and optional Toll Restriction - Electret transmitter - Spade to Modular 1 foot cord (included) - Replacement for GB5955 Series Auto Dial phones with housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge Configuration: - Standard - Spring Loaded - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE NOT Recommended for Temperatures BELOW 5 DEGREES Fahrenheit
Description
Single Line Phone with Automatic Dialer/Stainless Steel Hasp has a housing that is constructed of die cast aluminum and electrostatically deposited with tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Single Line Phone Features: - Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock - Single-Line Telephone - Field programmable memory locations with ability to auto dial prior to, or after, Dial Pad usage and optional Toll Restriction - Electret transmitter - Spade to Modular 1 foot cord (included) - Replacement for GB5955 Series Auto Dial phones with housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge Configuration: - Standard - Spring Loaded - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE NOT Recommended for Temperatures BELOW 5 DEGREES Fahrenheit

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Single Line Phone with Automatic.. - GB59VS - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Single Line Phone with Automatic..
GB59VS
Allen Tel Single Line Phone with Automatic.. GB59VS
Single Line Phone with Automatic Dialer/Stainless Steel Hasp has a housing that is constructed of die cast aluminum and electrostatically deposited with tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages and Industrial Locations. Note: Not recommended for temperatures below -5°F (-20°C). Single Line Phone Features: - Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock - Single-Line Telephone - Field programmable memory locations with ability to auto dial prior to, or after, Dial Pad usage and optional Toll Restriction - Electret transmitter - Spade to Modular 1 foot cord (included) - Replacement for GB5955 Series Auto Dial phones with housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge Configuration: - Standard - Spring Loaded - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE NOT Recommended for Temperatures BELOW 5 DEGREES Fahrenheit

Single Line Phone with Automatic Dialer/Stainless Steel Hasp has a housing that is constructed of die cast aluminum and electrostatically deposited with tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages and Industrial Locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Single Line Phone Features:
- Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock
- Single-Line Telephone
- Field programmable memory locations with ability to auto dial prior to, or after, Dial Pad usage and optional Toll Restriction
- Electret transmitter
- Spade to Modular 1 foot cord (included)
- Replacement for GB5955 Series Auto Dial phones with housing
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Handset Cord:
- 6' Coiled
- 14" Armored
- Transmitter:
- Standard
- Noise Canceling
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE
NOT Recommended for Temperatures BELOW 5 DEGREES Fahrenheit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB59VS
Product Name Allen Tel Single Line Phone with Automatic..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details