TelephoneStuff.com Allen Tel Single Line Phone with No Dial Pad and Stainless.. GB59VN

Description
Single Line Phone with No Dial Pad and Stainless Steel Hasp are constructed of Die Cast Aluminum and Electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Single Line Phone Features: - Weather Resistant Housing with Stainless Steel Hasp will also accept a Padlock - Housings are equipped with gaskets and the Legend Telephone - Speakerphone - No Dial - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Equipped with Amplified Receiver - Custom built to order - Replacement for GB5955 Series No Dial Phones with Housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge Configuration: - Standard - Spring Loaded - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE
Description
Single Line Phone with No Dial Pad and Stainless Steel Hasp are constructed of Die Cast Aluminum and Electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Single Line Phone Features: - Weather Resistant Housing with Stainless Steel Hasp will also accept a Padlock - Housings are equipped with gaskets and the Legend Telephone - Speakerphone - No Dial - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Equipped with Amplified Receiver - Custom built to order - Replacement for GB5955 Series No Dial Phones with Housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge Configuration: - Standard - Spring Loaded - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Single Line Phone with No Dial Pad and Stainless.. - GB59VN - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Single Line Phone with No Dial Pad and Stainless..
GB59VN
Allen Tel Single Line Phone with No Dial Pad and Stainless.. GB59VN
Single Line Phone with No Dial Pad and Stainless Steel Hasp are constructed of Die Cast Aluminum and Electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations. Single Line Phone Features: - Weather Resistant Housing with Stainless Steel Hasp will also accept a Padlock - Housings are equipped with gaskets and the Legend Telephone - Speakerphone - No Dial - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Equipped with Amplified Receiver - Custom built to order - Replacement for GB5955 Series No Dial Phones with Housing - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Transmitter: - Standard - Noise Canceling - Door Hinge Configuration: - Standard - Spring Loaded - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE

Single Line Phone with No Dial Pad and Stainless Steel Hasp are constructed of Die Cast Aluminum and Electrostatically deposited tough enamel finish. Allen Tel's full line of Weather resistant Emergency telephones are particularly suited for use on college campuses, airports, parking garages, and industrial locations.
Single Line Phone Features:
- Weather Resistant Housing with Stainless Steel Hasp will also accept a Padlock
- Housings are equipped with gaskets and the Legend Telephone
- Speakerphone
- No Dial
- Can be used with auto ring down circuits to connect caller to the Emergency Operator
- Equipped with Amplified Receiver
- Custom built to order
- Replacement for GB5955 Series No Dial Phones with Housing
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Handset Cord:
- 6' Coiled
- 14" Armored
- Transmitter:
- Standard
- Noise Canceling
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB59VN
Product Name Allen Tel Single Line Phone with No Dial Pad and Stainless..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details