TelephoneStuff.com Allen Tel Galaxy Built-In Speakerphone GB2765

Description
Galaxy Built-In Speakerphone offers users real convenience and efficiency. Ideal for family rooms, dens, kitchens and a variety of commercial applications such as motels, hospitals, schools, restaurants, etc. Speakerphone Features: - Provides a speakerphone with Push-on and Push-off operation, fully powered from the telephone line, and state-of-the-art switch-gain technology - Components used are all industry standard - The frontal dimensions are 10" W x 12" H - Arranged for flush mounting in new or existing 2x4 wall construction by use of an all purpose Wall Can (GB750-L1) which measures 8.5" x 10.5" x 3.375" (included) - Completely assembled with aluminum trim mat (GB2750-L9) and black trim frame (GB2750-L5)
Description
Galaxy Built-In Speakerphone offers users real convenience and efficiency. Ideal for family rooms, dens, kitchens and a variety of commercial applications such as motels, hospitals, schools, restaurants, etc. Speakerphone Features: - Provides a speakerphone with Push-on and Push-off operation, fully powered from the telephone line, and state-of-the-art switch-gain technology - Components used are all industry standard - The frontal dimensions are 10" W x 12" H - Arranged for flush mounting in new or existing 2x4 wall construction by use of an all purpose Wall Can (GB750-L1) which measures 8.5" x 10.5" x 3.375" (included) - Completely assembled with aluminum trim mat (GB2750-L9) and black trim frame (GB2750-L5)

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Galaxy Built-In Speakerphone - GB2765 - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Galaxy Built-In Speakerphone
GB2765
Allen Tel Galaxy Built-In Speakerphone GB2765
Galaxy Built-In Speakerphone offers users real convenience and efficiency. Ideal for family rooms, dens, kitchens and a variety of commercial applications such as motels, hospitals, schools, restaurants, etc. Speakerphone Features: - Provides a speakerphone with Push-on and Push-off operation, fully powered from the telephone line, and state-of-the-art switch-gain technology - Components used are all industry standard - The frontal dimensions are 10" W x 12" H - Arranged for flush mounting in new or existing 2x4 wall construction by use of an all purpose Wall Can (GB750-L1) which measures 8.5" x 10.5" x 3.375" (included) - Completely assembled with aluminum trim mat (GB2750-L9) and black trim frame (GB2750-L5)

Galaxy Built-In Speakerphone offers users real convenience and efficiency. Ideal for family rooms, dens, kitchens and a variety of commercial applications such as motels, hospitals, schools, restaurants, etc.
Speakerphone Features:
- Provides a speakerphone with Push-on and Push-off operation, fully powered from the telephone line, and state-of-the-art switch-gain technology
- Components used are all industry standard
- The frontal dimensions are 10" W x 12" H
- Arranged for flush mounting in new or existing 2x4 wall construction by use of an all purpose Wall Can (GB750-L1) which measures 8.5" x 10.5" x 3.375" (included)
- Completely assembled with aluminum trim mat (GB2750-L9) and black trim frame (GB2750-L5)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB2765
Product Name Allen Tel Galaxy Built-In Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details