TelephoneStuff.com Allen Tel Outdoor Speakerphone with Automatic.. GB25900SNDXX

Description
The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Features: - Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock - Outdoor Speakerphone - 12-Digit Automatic Programmable Single Number Dialer - 2-Minute Auto Disconnect - Momentary "Push to Operate" Switch (For Tone Output ONLY) - Custom built to order - Less Logo - No Text on the phone NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE
Description
The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Features: - Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock - Outdoor Speakerphone - 12-Digit Automatic Programmable Single Number Dialer - 2-Minute Auto Disconnect - Momentary "Push to Operate" Switch (For Tone Output ONLY) - Custom built to order - Less Logo - No Text on the phone NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Outdoor Speakerphone with Automatic.. - GB25900SNDXX - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Outdoor Speakerphone with Automatic..
GB25900SNDXX
Allen Tel Outdoor Speakerphone with Automatic.. GB25900SNDXX
The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Note: Not recommended for temperatures below -5°F (-20°C). Features: - Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock - Outdoor Speakerphone - 12-Digit Automatic Programmable Single Number Dialer - 2-Minute Auto Disconnect - Momentary "Push to Operate" Switch (For Tone Output ONLY) - Custom built to order - Less Logo - No Text on the phone NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE

The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations.
Note: Not recommended for temperatures below -5°F (-20°C).
Features:
- Weather resistant Housing with Stainless Steel Hasp, which will also accept a Padlock
- Outdoor Speakerphone
- 12-Digit Automatic Programmable Single Number Dialer
- 2-Minute Auto Disconnect
- Momentary "Push to Operate" Switch (For Tone Output ONLY)
- Custom built to order
- Less Logo - No Text on the phone
NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB25900SNDXX
Product Name Allen Tel Outdoor Speakerphone with Automatic..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
5” Rugged Handheld Mobile Device - TRH-A5380-05 - Teguar Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details