TelephoneStuff.com Allen Tel Vandal Proof Stainless Steel Speakerphone GB25900D-MD-LH

Description
Vandal Proof Stainless Steel Speakerphone utilizes a Metal Touch Tone Dial. Note: Not recommended for temperatures below -5°F (-20°C). Stainless Steel Speakerphone Features: - Face Plate is made of 18 Gauge Stainless Steel - Speakerphone is powered by Telephone Line - Switch is Stainless Steel and Vandal Proof - Speaker and Transmitter Levels are Remotely Programmable - Remote Programmable Time Out Circuit: 2 - 99 Minutes - Dimensions: 11.190" H x 7.060" W - Hole: 0.218" - Not Recommended for Temperatures Below -4 Degree F
Description
Vandal Proof Stainless Steel Speakerphone utilizes a Metal Touch Tone Dial. Note: Not recommended for temperatures below -5°F (-20°C). Stainless Steel Speakerphone Features: - Face Plate is made of 18 Gauge Stainless Steel - Speakerphone is powered by Telephone Line - Switch is Stainless Steel and Vandal Proof - Speaker and Transmitter Levels are Remotely Programmable - Remote Programmable Time Out Circuit: 2 - 99 Minutes - Dimensions: 11.190" H x 7.060" W - Hole: 0.218" - Not Recommended for Temperatures Below -4 Degree F

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Vandal Proof Stainless Steel Speakerphone - GB25900D-MD-LH - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Vandal Proof Stainless Steel Speakerphone
GB25900D-MD-LH
Allen Tel Vandal Proof Stainless Steel Speakerphone GB25900D-MD-LH
Vandal Proof Stainless Steel Speakerphone utilizes a Metal Touch Tone Dial. Note: Not recommended for temperatures below -5°F (-20°C). Stainless Steel Speakerphone Features: - Face Plate is made of 18 Gauge Stainless Steel - Speakerphone is powered by Telephone Line - Switch is Stainless Steel and Vandal Proof - Speaker and Transmitter Levels are Remotely Programmable - Remote Programmable Time Out Circuit: 2 - 99 Minutes - Dimensions: 11.190" H x 7.060" W - Hole: 0.218" - Not Recommended for Temperatures Below -4 Degree F

Vandal Proof Stainless Steel Speakerphone utilizes a Metal Touch Tone Dial.
Note: Not recommended for temperatures below -5°F (-20°C).
Stainless Steel Speakerphone Features:
- Face Plate is made of 18 Gauge Stainless Steel
- Speakerphone is powered by Telephone Line
- Switch is Stainless Steel and Vandal Proof
- Speaker and Transmitter Levels are Remotely Programmable
- Remote Programmable Time Out Circuit: 2 - 99 Minutes
- Dimensions: 11.190" H x 7.060" W
- Hole: 0.218"
- Not Recommended for Temperatures Below -4 Degree F

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB25900D-MD-LH
Product Name Allen Tel Vandal Proof Stainless Steel Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details