TelephoneStuff.com Pryme Radio Products Mini Boom Microphone for Motorola.. FUN-3M

Description
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Adjustable boom for better audio - Convenient 360 degree clip secures the PTT to the user's lapel or belt - Soft rubber earhook enables the headset to be used comfortably for hours on end - Adjusts to fit either left or right ear - Lightweight and easy to use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Adjustable boom for better audio - Convenient 360 degree clip secures the PTT to the user's lapel or belt - Soft rubber earhook enables the headset to be used comfortably for hours on end - Adjusts to fit either left or right ear - Lightweight and easy to use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Mini Boom Microphone for Motorola.. - FUN-3M - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Mini Boom Microphone for Motorola..
FUN-3M
Pryme Radio Products Mini Boom Microphone for Motorola.. FUN-3M
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Adjustable boom for better audio - Convenient 360 degree clip secures the PTT to the user's lapel or belt - Soft rubber earhook enables the headset to be used comfortably for hours on end - Adjusts to fit either left or right ear - Lightweight and easy to use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Adjustable boom for better audio
- Convenient 360 degree clip secures the PTT to the user's lapel or belt
- Soft rubber earhook enables the headset to be used comfortably for hours on end
- Adjusts to fit either left or right ear
- Lightweight and easy to use
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-3M
Product Name Pryme Radio Products Mini Boom Microphone for Motorola..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details