TelephoneStuff.com Pryme Radio Products Lapel Microphone for Motorola Radios FUN-2M

Description
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Lapel Microphone for Motorola Radios - FUN-2M - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Lapel Microphone for Motorola Radios
FUN-2M
Pryme Radio Products Lapel Microphone for Motorola Radios FUN-2M
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Convenient 360 degree clip secures the microphone to the user's lapel
- Soft rubber earhook enables the earphone to be used comfortably for hours on end
- Adjusts to fit either ear
- Lightweight and easy to use
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-2M
Product Name Pryme Radio Products Lapel Microphone for Motorola Radios
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers