TelephoneStuff.com Pryme Radio Products Speaker Microphone for Motorola Radios FUN-1M

Description
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree rotating clothing clip secures the microphone when it is not being used - Large speaker for loud receive audio - Earphone jack for additional privacy - Lightweight and easy to use - Conveniently located volume control know on the top of the mic enables you to adjust your listening volume without even touching your radio - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree rotating clothing clip secures the microphone when it is not being used - Large speaker for loud receive audio - Earphone jack for additional privacy - Lightweight and easy to use - Conveniently located volume control know on the top of the mic enables you to adjust your listening volume without even touching your radio - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Speaker Microphone for Motorola Radios - FUN-1M - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Speaker Microphone for Motorola Radios
FUN-1M
Pryme Radio Products Speaker Microphone for Motorola Radios FUN-1M
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree rotating clothing clip secures the microphone when it is not being used - Large speaker for loud receive audio - Earphone jack for additional privacy - Lightweight and easy to use - Conveniently located volume control know on the top of the mic enables you to adjust your listening volume without even touching your radio - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Convenient 360 degree rotating clothing clip secures the microphone when it is not being used
- Large speaker for loud receive audio
- Earphone jack for additional privacy
- Lightweight and easy to use
- Conveniently located volume control know on the top of the mic enables you to adjust your listening volume without even touching your radio
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-1M
Product Name Pryme Radio Products Speaker Microphone for Motorola Radios
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers