TelephoneStuff.com Pryme Radio Products Speaker Microphone for Misc. Radios FUN-1G

Description
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. The conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree rotating clothing clip secures the microphone when it is not being used - Large speaker for loud receive audio - Earphone jack for additional privacy - Lightweight and easy to use - Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177
Description
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. The conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree rotating clothing clip secures the microphone when it is not being used - Large speaker for loud receive audio - Earphone jack for additional privacy - Lightweight and easy to use - Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Speaker Microphone for Misc. Radios - FUN-1G - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Speaker Microphone for Misc. Radios
FUN-1G
Pryme Radio Products Speaker Microphone for Misc. Radios FUN-1G
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. The conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree rotating clothing clip secures the microphone when it is not being used - Large speaker for loud receive audio - Earphone jack for additional privacy - Lightweight and easy to use - Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree rotating clip on the back of the mic secures it to the lapel or shoulder area of your clothing when it is not in use. The conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio! Built-in earphone jack, to which you can attach any mono earphone with a standard 3.5mm plug (earphone not included). Doing so disables the microphone's internal speaker, so that only you can hear the communications that your radio receives. The conveniently located Push-to-Talk switch can be operated manually or locked for hands free VOX operation.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Convenient 360 degree rotating clothing clip secures the microphone when it is not being used
- Large speaker for loud receive audio
- Earphone jack for additional privacy
- Lightweight and easy to use
- Conveniently located volume control now on the top of the mic enables you to adjust your listening volume without even touching your radio
- Two-pin connector compatible with the following radios:
- Cobra Radio - FRS105, FRS110, FRS220, PR1100
- Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A
- Maxon Radio - SL25, SL55, SP120, SP130, SP140
- Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
- Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340
- Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435
- Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-1G
Product Name Pryme Radio Products Speaker Microphone for Misc. Radios
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details