TelephoneStuff.com EnGenius FreeStyl1 Long Range Cordless Phone System FREESTYL1

Description
FreeStyl1 Extreme Range Cordless Phone System Offers Extreme Range - more coverage than any other consumer rated cordless telephone in North America. Long Range Cordless Phone Features: - Coverage of Up to: - 25,000 square feet - 10 acres - 6 floors of penetration - Superior Multi Floor Coverage - Penetrates Concrete, Wood, and Drywall - Expandable from 1 to 9 Total Handsets - Wireless Intercom - Any Key Answer - Call Hold, Call Transfer, Caller ID with Call Waiting - Call ID Phone Book: 50 Entries - Speakerphone, Also allows Base station dialing - Selectable Ring/Vibrate Mode - Adjustable Flash Time - 4-line Backlit Display - 2.5mm Headset Jack - Key Guard - Selectable Ring Tones - Call Barring - Broadcast Page (Handset/Base) - Rapid Charging - More Range than 2.4 or 5.8 Ghz Systems - Outperforms all DECT solutions - Digital Spread Spectrum—Security - Easy Installation: This system can be setup in a matter of minutes for basic Extreme Range coverage with User Friendly Programming - Built in handset broadcast system - Built in 2-Way Radio between handsets offers walkie talkie like functionality which operates independent of the base station - Users can take the FreeStyl handsets with them for a handy and quick alternative way to communicate - No WiFi Interference - The FreeStyl high power frequency will not interfere with today’s wireless networks - FCC Compliant Part 15 + Part 68 - Suitable for the following Consumer Applications: - Large Home Estate - Farm and Ranches - Home Associations - Apartments - Condos - Resort and Vacation Homes
Description
FreeStyl1 Extreme Range Cordless Phone System Offers Extreme Range - more coverage than any other consumer rated cordless telephone in North America. Long Range Cordless Phone Features: - Coverage of Up to: - 25,000 square feet - 10 acres - 6 floors of penetration - Superior Multi Floor Coverage - Penetrates Concrete, Wood, and Drywall - Expandable from 1 to 9 Total Handsets - Wireless Intercom - Any Key Answer - Call Hold, Call Transfer, Caller ID with Call Waiting - Call ID Phone Book: 50 Entries - Speakerphone, Also allows Base station dialing - Selectable Ring/Vibrate Mode - Adjustable Flash Time - 4-line Backlit Display - 2.5mm Headset Jack - Key Guard - Selectable Ring Tones - Call Barring - Broadcast Page (Handset/Base) - Rapid Charging - More Range than 2.4 or 5.8 Ghz Systems - Outperforms all DECT solutions - Digital Spread Spectrum—Security - Easy Installation: This system can be setup in a matter of minutes for basic Extreme Range coverage with User Friendly Programming - Built in handset broadcast system - Built in 2-Way Radio between handsets offers walkie talkie like functionality which operates independent of the base station - Users can take the FreeStyl handsets with them for a handy and quick alternative way to communicate - No WiFi Interference - The FreeStyl high power frequency will not interfere with today’s wireless networks - FCC Compliant Part 15 + Part 68 - Suitable for the following Consumer Applications: - Large Home Estate - Farm and Ranches - Home Associations - Apartments - Condos - Resort and Vacation Homes

Suppliers

Company
Product
Description
Supplier Links
EnGenius FreeStyl1 Long Range Cordless Phone System - FREESTYL1 - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius FreeStyl1 Long Range Cordless Phone System
FREESTYL1
EnGenius FreeStyl1 Long Range Cordless Phone System FREESTYL1
FreeStyl1 Extreme Range Cordless Phone System Offers Extreme Range - more coverage than any other consumer rated cordless telephone in North America. Long Range Cordless Phone Features: - Coverage of Up to: - 25,000 square feet - 10 acres - 6 floors of penetration - Superior Multi Floor Coverage - Penetrates Concrete, Wood, and Drywall - Expandable from 1 to 9 Total Handsets - Wireless Intercom - Any Key Answer - Call Hold, Call Transfer, Caller ID with Call Waiting - Call ID Phone Book: 50 Entries - Speakerphone, Also allows Base station dialing - Selectable Ring/Vibrate Mode - Adjustable Flash Time - 4-line Backlit Display - 2.5mm Headset Jack - Key Guard - Selectable Ring Tones - Call Barring - Broadcast Page (Handset/Base) - Rapid Charging - More Range than 2.4 or 5.8 Ghz Systems - Outperforms all DECT solutions - Digital Spread Spectrum—Security - Easy Installation: This system can be setup in a matter of minutes for basic Extreme Range coverage with User Friendly Programming - Built in handset broadcast system - Built in 2-Way Radio between handsets offers walkie talkie like functionality which operates independent of the base station - Users can take the FreeStyl handsets with them for a handy and quick alternative way to communicate - No WiFi Interference - The FreeStyl high power frequency will not interfere with today’s wireless networks - FCC Compliant Part 15 + Part 68 - Suitable for the following Consumer Applications: - Large Home Estate - Farm and Ranches - Home Associations - Apartments - Condos - Resort and Vacation Homes

FreeStyl1 Extreme Range Cordless Phone System Offers Extreme Range - more coverage than any other consumer rated cordless telephone in North America.
Long Range Cordless Phone Features:
- Coverage of Up to:
- 25,000 square feet
- 10 acres
- 6 floors of penetration
- Superior Multi Floor Coverage
- Penetrates Concrete, Wood, and Drywall
- Expandable from 1 to 9 Total Handsets
- Wireless Intercom
- Any Key Answer
- Call Hold, Call Transfer, Caller ID with Call Waiting
- Call ID Phone Book: 50 Entries
- Speakerphone, Also allows Base station dialing
- Selectable Ring/Vibrate Mode
- Adjustable Flash Time
- 4-line Backlit Display
- 2.5mm Headset Jack
- Key Guard
- Selectable Ring Tones
- Call Barring
- Broadcast Page (Handset/Base)
- Rapid Charging
- More Range than 2.4 or 5.8 Ghz Systems
- Outperforms all DECT solutions
- Digital Spread Spectrum—Security
- Easy Installation: This system can be setup in a matter of minutes for basic Extreme Range coverage with User Friendly Programming
- Built in handset broadcast system
- Built in 2-Way Radio between handsets offers walkie talkie like functionality which operates independent of the base station - Users can take the FreeStyl handsets with them for a handy and quick alternative way to communicate
- No WiFi Interference - The FreeStyl high power
frequency will not interfere with today’s wireless networks
- FCC Compliant Part 15 + Part 68
- Suitable for the following Consumer Applications:
- Large Home Estate
- Farm and Ranches
- Home Associations
- Apartments
- Condos
- Resort and Vacation Homes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number FREESTYL1
Product Name EnGenius FreeStyl1 Long Range Cordless Phone System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details