TelephoneStuff.com Hubbell Fiber Optic Pigtail, SM Mode, 2-Meters FPSCS2SM

Description
Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Simplex - Fiber Cord Type: SC - Mode: SM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um, 50um fiber and SM fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0°C to 60°C
Description
Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Simplex - Fiber Cord Type: SC - Mode: SM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um, 50um fiber and SM fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0°C to 60°C

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fiber Optic Pigtail, SM Mode, 2-Meters - FPSCS2SM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fiber Optic Pigtail, SM Mode, 2-Meters
FPSCS2SM
Hubbell Fiber Optic Pigtail, SM Mode, 2-Meters FPSCS2SM
Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Simplex - Fiber Cord Type: SC - Mode: SM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um, 50um fiber and SM fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0°C to 60°C

Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing.
Features:
- Simplex
- Fiber Cord Type: SC
- Mode: SM
- Cable Size Range: 62.5/125
- Length: 2 meters
- 900um Buffered 62.5um, 50um fiber and SM fibers
- Premium polymer MT-RJ ferrules
Specifications:
- Multimode insertion loss:
- Multimode return loss: better than -25dB
- Singlemode insertion loss:
- Singlemode return loss: better than -055dB
- Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km
- Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km
- Mating durability:
- Operating/Storage temperature: 0°C to 60°C

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPSCS2SM
Product Name Hubbell Fiber Optic Pigtail, SM Mode, 2-Meters
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers