TelephoneStuff.com Hubbell Fiber Optic Pigtail, Type SC, MM Mode, 2-Meters FPSCC2MM

Description
Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Fiber Cord Type: SC - Mode: MM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um, 50um fiber and SM fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0°C to 60°C
Description
Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Fiber Cord Type: SC - Mode: MM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um, 50um fiber and SM fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0°C to 60°C

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fiber Optic Pigtail, Type SC, MM Mode, 2-Meters - FPSCC2MM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fiber Optic Pigtail, Type SC, MM Mode, 2-Meters
FPSCC2MM
Hubbell Fiber Optic Pigtail, Type SC, MM Mode, 2-Meters FPSCC2MM
Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Fiber Cord Type: SC - Mode: MM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um, 50um fiber and SM fibers - Premium polymer MT-RJ ferrules Specifications: - Multimode insertion loss: - Multimode return loss: better than -25dB - Singlemode insertion loss: - Singlemode return loss: better than -055dB - Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0°C to 60°C

Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing.
Features:
- Fiber Cord Type: SC
- Mode: MM
- Cable Size Range: 62.5/125
- Length: 2 meters
- 900um Buffered 62.5um, 50um fiber and SM fibers
- Premium polymer MT-RJ ferrules
Specifications:
- Multimode insertion loss:
- Multimode return loss: better than -25dB
- Singlemode insertion loss:
- Singlemode return loss: better than -055dB
- Minimum 62.5/125um Fiber 850/1300nm Bandwidth: 160/500 MHz-km
- Minimum 50/125um Fiber 850/1300nm Bandwidth: 500/500 MHz-km
- Mating durability:
- Operating/Storage temperature: 0°C to 60°C

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPSCC2MM
Product Name Hubbell Fiber Optic Pigtail, Type SC, MM Mode, 2-Meters
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 1213931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details