TelephoneStuff.com Hubbell Fiber Optic Pigtail FPSC

Description
900µm buffered 62.5µm, 50µm fiber and SM fibers with SC, ST-style, LC and MT-RJ connections on one end and loose fiber on the other end. Used for fusion splicing to OSP or building cables or pigtailing to active devices such as lasers or LEDs. Features: - Multimode insertion loss: - Multimode return loss: better than –25dB - Singlemode insertion loss: - Singlemode return loss: better than –55dB - Minimum 62.5/125µm Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125µm Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0ºC to 60ºC
Description
900µm buffered 62.5µm, 50µm fiber and SM fibers with SC, ST-style, LC and MT-RJ connections on one end and loose fiber on the other end. Used for fusion splicing to OSP or building cables or pigtailing to active devices such as lasers or LEDs. Features: - Multimode insertion loss: - Multimode return loss: better than –25dB - Singlemode insertion loss: - Singlemode return loss: better than –55dB - Minimum 62.5/125µm Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125µm Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0ºC to 60ºC

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fiber Optic Pigtail - FPSC - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fiber Optic Pigtail
FPSC
Hubbell Fiber Optic Pigtail FPSC
900µm buffered 62.5µm, 50µm fiber and SM fibers with SC, ST-style, LC and MT-RJ connections on one end and loose fiber on the other end. Used for fusion splicing to OSP or building cables or pigtailing to active devices such as lasers or LEDs. Features: - Multimode insertion loss: - Multimode return loss: better than –25dB - Singlemode insertion loss: - Singlemode return loss: better than –55dB - Minimum 62.5/125µm Fiber 850/1300nm Bandwidth: 160/500 MHz-km - Minimum 50/125µm Fiber 850/1300nm Bandwidth: 500/500 MHz-km - Mating durability: - Operating/Storage temperature: 0ºC to 60ºC

900µm buffered 62.5µm, 50µm fiber and SM fibers with SC, ST-style, LC and MT-RJ connections on one end and loose fiber on the other end. Used for fusion splicing to OSP or building cables or pigtailing to active devices such as lasers or LEDs.
Features:
- Multimode insertion loss:
- Multimode return loss: better than –25dB
- Singlemode insertion loss:
- Singlemode return loss: better than –55dB
- Minimum 62.5/125µm Fiber 850/1300nm Bandwidth:
160/500 MHz-km
- Minimum 50/125µm Fiber 850/1300nm Bandwidth:
500/500 MHz-km
- Mating durability:
- Operating/Storage temperature: 0ºC to 60ºC

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPSC
Product Name Hubbell Fiber Optic Pigtail
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details