TelephoneStuff.com Hubbell Plug and Play Fiber Cord SM, 50m FPCMTPS50

Description
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance
Description
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance

Suppliers

Company
Product
Description
Supplier Links
Hubbell Plug and Play Fiber Cord SM, 50m - FPCMTPS50 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Plug and Play Fiber Cord SM, 50m
FPCMTPS50
Hubbell Plug and Play Fiber Cord SM, 50m FPCMTPS50
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance

Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct.
Features
- 12-Fiber mtp building cables with pulling grip attached
- 100% Optically tested for reliable performance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPCMTPS50
Product Name Hubbell Plug and Play Fiber Cord SM, 50m
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5367134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details