TelephoneStuff.com Hubbell Plug and Play Fiber Cord 50, 50m FPCMTP5050

Description
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance
Description
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance

Suppliers

Company
Product
Description
Supplier Links
Hubbell Plug and Play Fiber Cord 50, 50m - FPCMTP5050 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Plug and Play Fiber Cord 50, 50m
FPCMTP5050
Hubbell Plug and Play Fiber Cord 50, 50m FPCMTP5050
Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct. Features - 12-Fiber mtp building cables with pulling grip attached - 100% Optically tested for reliable performance

Factory assembled mtp to mtp ribbon cables with a pulling grip attached at one end, for easy pulls through conduit and innerduct.
Features
- 12-Fiber mtp building cables with pulling grip attached
- 100% Optically tested for reliable performance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number FPCMTP5050
Product Name Hubbell Plug and Play Fiber Cord 50, 50m
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details